location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF9280Cdn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4497B011
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 2400 x 600 DPI
  • - A4 21 ppm
  • - Color copying Color scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 768 MB
  • - 95.5 lbs (43.3 kg)
Long product name Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm :
The short editorial description of Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm

MF9280Cdn Laser Multifunction, Print, Copy, Scan & Fax
More>>>
Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm:
The official marketing text of Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm as supplied by the manufacturer

Enhance your communications with high quality colour output and boost productivity with powerful SEND functionality. This compact and robust colour All-in-One is ideal for busy small workgroups.
Features

- Colour laser All-in-One
- 21 ppm printing and copying
- High quality colour output
- Quick First-Print & energy efficient
- Network ready, PCL 5c/6 and PostScript Level 3 support
- Scan to email, network folder & USB memory key
- Double sided print, copy, scan & Fax

The ultimate network ready compact colour multifunctional for small workgroups

Colour laser All-in-one
Benefit from superior colour printing, faxing, copying and scanning in one stylish, cost-cutting and space-saving unit.

Save time, cut energy costs
With Canon’s Quick First-Print technologies there’s zero warm-up time, so no waiting. The unit springs into action the moment it’s needed. The Energy Star certified i-SENSYS MF9280Cdn also saves you money through its low energy consumption

Outstanding colour quality and pure black text
Give your printed documents added impact with beautiful colour images, bold graphics and sharp text. This device incorporates many of the advanced technologies found in Canon’s high-end imaging devices to deliver the finest colour quality.

Seamless networking
This network ready unit offers PCL 5c, PCL 6 and PostScript Level 3 support for easy integration into your existing print environment. Share productive printing, scanning and PC faxing (sending only) with your whole workgroup. The Remote User Interface lets users and administrators manage the device status directly from their web browsers.

Powerful SEND functionality
Speed up and simplify your workflow. Scan colour documents quickly and easily for direct distribution via email, network file server, FTP server, internet fax or USB memory key. Documents can be scanned into a number of digital formats including ‘Compact PDF’ using Canon’s unique compression technology.

Ultimate usability
The large 3.5 inch (8.8cm) colour TFT display with Easy-Scroll Wheel allows easy access to all functions. A target-orientated graphical menu enables speedy, smooth operation.

Maximise productivity
Cut costs, save paper and produce professional documents with double-sided printing. The Duplex Automatic Document Feeder enables fast automatic double-sided copying, scanning and faxing. With a maximum paper capacity of 850 A4 sheets (with optional pedestal) the i-SENSYS MF9280Cdn handles the workloads of even the busiest small businesses.

All-in-One colour cartridges
Benefit from continuous, high quality output. Each of the four compact colour cartridges contains toner, drum and cleaning units – reducing maintenance requirements and increasing reliability. Replacement is clean and fast, with easy front loading.

Short summary description Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm:
This short summary of the Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF9280Cdn, Laser, Color printing, 2400 x 600 DPI, Color copying, Color scanning, A4

Long summary description Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF9280Cdn. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 21 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (color, normal quality, A4/US Letter)
21 ppm
Economical printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (color, normal quality, A4)
21 cpm
Time to first copy (black, normal)
12.5 s
Maximum number of copies
99 copies
N-in-1 copy function (N=)
4
Scanning
Scanning *
Color scanning
Scanner type *
Flatbed scanner
Input color depth
24 bit
Grayscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
1000 pages
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax broadcasting
332 locations
Features
Maximum duty cycle *
65000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Statement
Envelopes sizes
DL
Multi-Purpose Tray media weight
60 - 176 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Media weight (tray 1)
60 - 120 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
768 MB
Sound pressure level (printing)
66 dB
Sound power level (standby)
43 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Display diagonal
3.5"
Power
Power consumption (average operating)
1210, 470
Power consumption (standby)
35 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
95.5 lbs (43.3 kg)
Other features
Networking features
10/100-TX Ethernet
Dimensions (WxDxH)
21.5 x 20.7 x 24.9" (546 x 527 x 632 mm)
Power requirements
220-240V, 50/60Hz
Compatible operating systems
Windows 7 / Server 2008 R2 / Server 2008 / Server 2003 / XP / 2000 Mac OS X 10.4.9-10.6.x Mac OS X 10.4.9-10.6.x Linux
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:03:14
Uk has collected 1 expert review for Canon i-SENSYS MF9280Cdn Laser A4 2400 x 600 DPI 21 ppm and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2011-09-26 00:03:14
The Canon Color imageClass MF9280Cdn ($2,295 list), a color MFP (multifunction printer) for workgroups and small offices, is a slightly enhanced version of the Canon Color imageClass MF9220Cdn ($1,000 street, 3.5 stars). Although the extra features it...
Good Good set of MFP features. Duplexing ADF. Low claimed cost per page. Multiple drivers included.
Bad PostScript driver slow and PCL driver extremely slow at printing Acrobat files. Slightly sub-par photo quality.
Bottom line The Canon Color imageClass MF9280Cdn provides a good feature set as a color laser MFP for a small office or workgroup. Buy it now...
60%