Hannspree logo

Hannspree HT161CGB computer monitor 15.6" 1920 x 1080 pixels Full HD LED Touchscreen Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182868
Info modified on:
30 Sept 2024, 14:23:10
End of life date:
27 Sept 2024
Bullet Points Hannspree HT161CGB computer monitor 15.6" 1920 x 1080 pixels Full HD LED Touchscreen Black, Silver:
  • - 1920 x 1080 Resolution
  • - Full HD 1080P
  • - 10-Point Touch
  • - 170° / 170° Wide Viewing Angle
  • - USB 3.1 Type-C x 2 (Power Supply & Signal)
  • - Mini-HDMI x 1
  • - Cover Glass (≥7H Hardness)
  • - Built-in Stereo Speakers
  • - Low Blue Light Mode
  • - Ultra-slim and sleek ultra-portable design
  • - Lightweight protective cover foldable stand
Long product name Hannspree HT161CGB computer monitor 15.6" 1920 x 1080 pixels Full HD LED Touchscreen Black, Silver:

15.6" TFT, 16:9, 250 cd/m², 10 W, Mini HDMI, 2x USB 3.1 C, 355.4 x 11 x 222.88 mm, 770 g

Hannspree HT161CGB computer monitor 15.6" 1920 x 1080 pixels Full HD LED Touchscreen Black, Silver:

Create a dual-display mobile workspace almost anywhere with the HANNspree 15.6’’ Portable Touch Monitor, connected to your laptop or PC you can be efficient even outside your home or office, when travelling or, visiting customers.

The HT161CGB is designed to keep you productive, wherever you are and it only needs a single USB connector cable to be fully compatible with almost any laptop. With a super-slim 11mm profile, and weighing just 0.7kg, the HANNspree HT161CGB is among the lightest 15.6-inch monitors in the market.

USB monitor, one cable does the job
Discover the freedom and flexibility of HANNspree HT161CGB portable USB Type-C monitors.

A single USB cable connects your laptop or PC directly to the display, completely eliminating the need for extra media cables and a power supply. The USB Type-C cable transfers data to the screen, plus acts as an energy-efficient power source. For work or play, these monitors offer optimal portability.

Full HD Resolution and wide viewing angles 170°
The HANNspree HT161CGB features a Full HD panel that delivers stunning 1920 x 1080 resolution visuals with outstanding color reproduction and 170°/170° wide viewing angle.

This gives you more flexibility when extending your screen, so you still get superb color and contrast – even from extreme viewing positions without the colors washing out.

Slim and stylish ultra-portable design
The HT161CGB is ideal for use as a secondary monitor for dual-display presentations. Its versatility helps you get things done more efficiently when you’re on the go. With a super-slim 11mm profile, and weighing just 0.7kg, the HANNspree HT161CGB is among the lightest 15.6-inch monitors in the market and fits easily in any travel bag.

Projected Capacitive (PCAP) Touch Technology
Using up to 10 finger touch points, the HANNSpree HT161CGB Monitor allows everyone to play and collaborate at the same time.

With Projected Capacitive Touch, users can enjoy a smoother and more accurate touch display experience with increased interactivity. Thanks to the glass overlay this technology is highly durable, the Touch performance is unaffected by everyday use and mishaps such as dirt, dust, condensation, liquid spills or cleaning solutions.

This technology delivers super fast, sensitive touch response with excellent dragging performance and perfect picture quality. Ten-point multi-touch support lets you unlock the power of today’s touch-enabled applications.

Low Blue Light Mode
In our technology-driven world, we can spend hours each day looking at LED backlit screens.

Continued exposure to short wavelength blue light may cause eye strain, sleep disorders or headaches.

The Low Blue Light mode used on the HT161CGB puts the user first by providing a safer and healthier workplace. Now you can protect your eyes today, so they’ll thank you in the future.

Foldable smart case
An innovative foldable smart case protects the HANNspree HT161CGB from dust and scratches. The case can be folded into a stand to prop the monitor up in either portrait or landscape orientation.

Short summary description Hannspree HT161CGB computer monitor 15.6" 1920 x 1080 pixels Full HD LED Touchscreen Black, Silver:

Hannspree HT161CGB, 15.6", 1920 x 1080 pixels, Full HD, LED, 15 ms, Black, Silver

Long summary description Hannspree HT161CGB computer monitor 15.6" 1920 x 1080 pixels Full HD LED Touchscreen Black, Silver:

Hannspree HT161CGB. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 15 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Product color: Black, Silver

Reasons to buy
Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.