location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BIC Criterium 0.5mm, x12 mechanical pencil HB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BIC Check ‘BIC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Criterium 0.5mm, x12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
892276
Category:
Also known as a retractable pencil, this is a pencil with a replaceable and mechanically extendable lead.
Mechanical Pencils Check ‘BIC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BIC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 03:23:39
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description BIC Criterium 0.5mm, x12 mechanical pencil HB:
This short summary of the BIC Criterium 0.5mm, x12 mechanical pencil HB data-sheet is auto-generated and uses the product title and the first six key specs.

BIC Criterium 0.5mm, x12, Black, HB, 0.0197" (0.5 mm), 12 pc(s)

Long summary description BIC Criterium 0.5mm, x12 mechanical pencil HB:
This is an auto-generated long summary of BIC Criterium 0.5mm, x12 mechanical pencil HB based on the first three specs of the first five spec groups.

BIC Criterium 0.5mm, x12. Product color: Black, Hardness: HB. Thickness: 0.0197" (0.5 mm). Quantity per box: 12 pc(s)

Brand Image Article code product Stock Price from
BIC

BIC 892280 mechanical pencil HB 1 pc(s)
(show image)
892280 892280 0.00
(excl. VAT)
0 (incl. VAT)
BIC

BIC Atlantis mechanical pencil HB 12 pc(s)
(show image)
8206433 Atlantis 0.00
(excl. VAT)
0 (incl. VAT)