Philips logo

Philips 9000 series XB9185/09 vacuum 2.2 L Cylinder vacuum 899 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61719
Info modified on:
30 Aug 2024, 20:39:05
Long product name Philips 9000 series XB9185/09 vacuum 2.2 L Cylinder vacuum 899 W Bagless:

899W, 77 dB, 11m action radius, 2.2L dust container

Philips 9000 series XB9185/09 vacuum 2.2 L Cylinder vacuum 899 W Bagless:

Highest suction power with premium bagless technology

9000 Series delivers the highest suction power for best cleaning performance and picks up all dirt types on all floor types. Experience the ultimate clean withour innovative technologies: TriActive Ultra Nozzle and PowerCyclone 10

Short summary description Philips 9000 series XB9185/09 vacuum 2.2 L Cylinder vacuum 899 W Bagless:

Philips 9000 series XB9185/09, 899 W, Cylinder vacuum, Bagless, 2.2 L, Allergy filter, Cyclonic

Long summary description Philips 9000 series XB9185/09 vacuum 2.2 L Cylinder vacuum 899 W Bagless:

Philips 9000 series XB9185/09. Maximum input power: 899 W. Type: Cylinder vacuum, Dust container type: Bagless, Dust capacity: 2.2 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic, Noise level: 77 dB. Product color: Black, Green

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.