location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragonfly
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VW71UP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850147388 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8365U (6MB Cache, 1.6GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch
  • - 16GB (2133MHz) LPDDR3-SDRAM & 256GB SSD
Long product name HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue :
The short editorial description of HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue

Intel Core i5-8365U (6MB Cache, 1.6GHz), 16GB LPDDR3-SDRAM, 256GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics 620, WLAN, HP Webcam, Windows 10 Pro 64-bit
More>>>
HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue:
The official marketing text of HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue as supplied by the manufacturer

Incredibly light
The HP Elite Dragonfly gives a new level of freedom to those on-the-go. This beautifully designed, ultralight business convertible laptop in a stunning dragonfly blue finish features an ultrabright display and advanced security to help keep you safe and productive wherever the day takes you.

Short summary description HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue:
This short summary of the HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Dragonfly, Intel® Core™ i5, 1.6 GHz, 13.3", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue:
This is an auto-generated long summary of HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue based on the first three specs of the first five spec groups.

HP Elite Dragonfly. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black, Blue

Design
Product type *
Hybrid (2-in-1)
Product color *
Black, Blue
Form factor *
Convertible (Folder)
Market positioning
Everyday
Country of origin
China
Display
Display diagonal *
13.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Display brightness
400 cd/m²
Display diagonal (metric)
13.3" (33.8 cm)
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8365U
Processor cores
4
Processor boost frequency
4.1 GHz
Processor frequency *
1.6 GHz
Processor cache
6 MB
Processor cache type
L3
Configurable TDP-up frequency
1.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 620
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Thunderbolt technology
Yes
USB4 Gen 3×2 ports quantity
2
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Quad Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Care Pack
Yes
HP front camera
HP Webcam
HP Security tools
HP DriveLock and Automatic DriveLock; HP Secure Erase; HP Sure Click; HP Sure Start Gen5; HP Sure Run Gen2; HP Sure Recover Gen2; HP BIOSphere Gen5; HP Sure Sense
HP Management tools
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen3
HP Software provided
HP Connection Optimizer; HP Image Assistant; HP Hotkey Support; HP JumpStart; HP Noise Cancellation Software; HP Support Assistant
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56 Wh
Battery weight
7.76 oz (220 g)
Power
AC adapter power
65 W
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Certificates
Low halogen
Yes
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width
12" (304.3 mm)
Depth
7.78" (197.5 mm)
Height
0.634" (16.1 mm)
Weight *
34.9 oz (990 g)
Packaging data
Package width
5.39" (137 mm)
Package depth
15.8" (402 mm)
Package height
12.4" (315 mm)