location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon FAX-L390 fax machine Laser 33.6 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-L390
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0815B031 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon FAX-L390 fax machine Laser 33.6 Kbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 33.6 Kbit/s
  • - 3 sec/page
Long product name Canon FAX-L390 fax machine Laser 33.6 Kbit/s :
The short editorial description of Canon FAX-L390 fax machine Laser 33.6 Kbit/s

Laser FAX-L390
More>>>
Canon FAX-L390 fax machine Laser 33.6 Kbit/s:
The official marketing text of Canon FAX-L390 fax machine Laser 33.6 Kbit/s as supplied by the manufacturer

This professional laser fax and printer is ideal for heavy-duty use. Productive features include a large fax memory and high paper capacity - with Departmental ID Management to control costs.

Heavy-duty, high speed and secure professional laser fax and printer

Cost-cutting speed
This Super G3 laser fax transmits documents at 3 seconds per page* so phone costs are reduced and less time is spent standing at the machine. Multiple faxes can be received without blocking the line saving even more time.

Worry-free faxing
If paper or toner runs out at night or during the weekend, the 510-page memory safely stores all incoming documents for printing out later. Lengthy documents can also be scanned rapidly before transmission and are then sent automatically from memory.

Highly productive features
An extra large 500-sheet paper capacity ensures that the cassette needs refilling far less often. With the 50-page Automatic Document Feeder lengthy documents can be faxed in a single operation without splitting them up first. Dialling is quick and simple as 31 one-touch and 169 coded dials store all your regular numbers. An optional telephone handset adds to convenience.

Control costs and enhance security
The FAX-L390 features a Departmental ID Management function to control costs and enhance security. This allows you to set and store different IDs and passwords for each department and restrict fax use to authorised staff only. Ideal for management and accounting purposes, it allows you to check fax, print and copy totals regularly for each user and every department.

Ultra High Quality
Benefit from laser quality faxing on plain paper with crisp, clear images. When transmitting detailed documents, such as diagrams or photos combined with text, Canon's unique Ultra High Quality technology ensures a perfect finish every time. The half-tone reproduction with 256 grey scales gives extra depth and clarity.

Fast laser printing
The FAX-L390 can be used as an 18 pages per minute laser printer or copier, via the USB connection. Get superior quality output with a high 600 dpi resolution. Our On-Demand fixing technology virtually eliminates warm-up time for even faster output.

Clean All-in-One cartridge
Simply replace the All-in-One cartridge containing toner and all essential parts and your fax is as good as new. There's no mess, no hassle - just continuous high quality output.

Short summary description Canon FAX-L390 fax machine Laser 33.6 Kbit/s:
This short summary of the Canon FAX-L390 fax machine Laser 33.6 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Canon FAX-L390, Laser, 33.6 Kbit/s, 3 sec/page, JBIG, MH, MMR, MR, 199 locations, 18 cpm

Long summary description Canon FAX-L390 fax machine Laser 33.6 Kbit/s:
This is an auto-generated long summary of Canon FAX-L390 fax machine Laser 33.6 Kbit/s based on the first three specs of the first five spec groups.

Canon FAX-L390. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax transmission speed: 3 sec/page. Copy speed (black, normal quality, A4): 18 cpm. Standard input capacity: 500 sheets. Fax memory: 510 pages. Noise level: 55 dB

Fax
Print technology *
Laser
Color faxing *
No
Modem speed *
33.6 Kbit/s
Fax transmission speed
3 sec/page
Fax coding methods
JBIG, MH, MMR, MR
Fax broadcasting
199 locations
Copying
Copy speed (black, normal quality, A4)
18 cpm
Input & output capacity
Standard input capacity
500 sheets
Display
Display language
Czech, Danish, Dutch, English, Finnish, French, German, Hungarian, Italian, Norwegian, Portuguese, Russian, Slovenian, Spanish, Swedish
Memory
Fax memory
510 pages
Sound emission
Noise level
55 dB
Weight & dimensions
Dimensions (WxDxH)
17.2 x 23 x 13.7" (438 x 585 x 348 mm)
Weight
24.3 lbs (11 kg)
Power
Power consumption (typical)
530 W
Power consumption (standby)
9 W
Other features
Power requirements
AC 200-240V 50-60Hz
Copy resolution (black text)
1200 x 600 DPI
Modem type
Super G3
Maximum resolution
600 x 600 DPI
Standby acoustic emission
30 dB
Print technology
Color printing technology
Laser beam printing
Country Distributor
Nederland 1 distributor(s)