location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10/100/1000T to 1000X SFP Converteon Line Card network media converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100/1000T to 1000X SFP Converteon Line Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-CM2K0S
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis 10/100/1000T to 1000X SFP Converteon Line Card network media converter :
The short editorial description of Allied Telesis 10/100/1000T to 1000X SFP Converteon Line Card network media converter

10/100/1000T to 1000X SFP Converteon Line Card
More>>>
Allied Telesis 10/100/1000T to 1000X SFP Converteon Line Card network media converter:
The official marketing text of Allied Telesis 10/100/1000T to 1000X SFP Converteon Line Card network media converter as supplied by the manufacturer

The AT-CM2K0S has one gigabit copper (RJ-45) port and one 1000X SFP port that can support fiber optic SFPs. This port can be populated with:
- Multi-mode fibre SFP module, capable of driving a maximum operating distance of 2km (1.24 miles).
- Single-mode, dual fibre SFP module, capable of driving a maximum operating distance of 80km (49.7 miles).
- Single-mode, single fibre SFP module, capable of driving a maximum operating distance of 10km (6.2 miles).

Short summary description Allied Telesis 10/100/1000T to 1000X SFP Converteon Line Card network media converter:
This short summary of the Allied Telesis 10/100/1000T to 1000X SFP Converteon Line Card network media converter data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10/100/1000T to 1000X SFP Converteon Line Card, Wired, 880000 h, UL60950-1 (cULUS), EN60950-1 (TUV), EN55024 , 6.8 W, 19 oz (540 g)

Long summary description Allied Telesis 10/100/1000T to 1000X SFP Converteon Line Card network media converter:
This is an auto-generated long summary of Allied Telesis 10/100/1000T to 1000X SFP Converteon Line Card network media converter based on the first three specs of the first five spec groups.

Allied Telesis 10/100/1000T to 1000X SFP Converteon Line Card. Connectivity technology: Wired. Mean time between failures (MTBF): 880000 h. Safety: UL60950-1 (cULUS), EN60950-1 (TUV), Certification: EN55024 . Power consumption (typical): 6.8 W. Weight: 19 oz (540 g)

Ports & interfaces
Connectivity technology
Wired
Performance
Mean time between failures (MTBF)
880000 h
Design
LED indicators
Yes
Safety
UL60950-1 (cULUS), EN60950-1 (TUV)
Certification
EN55024
Power
Power consumption (typical)
6.8 W
Weight & dimensions
Weight
19 oz (540 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Other features
Dimensions (WxDxH)
0.866 x 2.87 x 5.12" (22 x 73 x 130 mm)
Interface
FO, Gigabit Ethernet
Electromagnetic emissions
FCC class A, EN55022 class A, VCCI class A, C-Tick, CE
Connector(s)
RJ-45
MAC address table
8000 entries
Brand Image Article code product Stock Price from
Allied Telesis AT-SPLX10 network media converter 1250 Mbit/s 1310 nm Allied Telesis AT-SPLX10 network media converter 1250 Mbit/s 1310 nm
(show image)
990-001197-00 AT-SPLX10 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-SPSX network media converter 1250 Mbit/s 850 nm Allied Telesis AT-SPSX network media converter 1250 Mbit/s 850 nm
(show image)
990-001201-00 AT-SPSX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)