HPE logo

HPE MSA 2052 SAN disk array 1.6 TB Rack (2U)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55870
Info modified on:
09 Mar 2024, 14:04:25
Guarantee:
Three-year limited warranty, parts exchange Next Business day delivery. For more warranty information refer to h20564.www2.hpe.com/hpsc/wc/public/home.
Long product name HPE MSA 2052 SAN disk array 1.6 TB Rack (2U):

MSA 2052 SAN Dual Controller SFF Storage

Short summary description HPE MSA 2052 SAN disk array 1.6 TB Rack (2U):

HPE MSA 2052 SAN, 1.6 TB, SSD, Serial Attached SCSI (SAS), 2.5", 40.6 lbs (18.4 kg), Rack (2U)

Long summary description HPE MSA 2052 SAN disk array 1.6 TB Rack (2U):

HPE MSA 2052 SAN. Total installed storage capacity: 1.6 TB, Installed storage drive type: SSD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 24, Supported storage drive types: SSD. Width: 19.5" (495 mm), Depth: 17.6" (447 mm), Height: 3.5" (89 mm), Weight: 40.6 lbs (18.4 kg)

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.