location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Wireless Mouse – MS3320W - Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS3320W-BLK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184289204 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 518198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:23:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1600 DPI Black
  • - Ambidextrous RF Wireless + Bluetooth
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
Long product name DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI :
The short editorial description of DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI

Wireless 2.4 GHz, Bluetooth 5.0, 1600 dpi, 6.05 x 10.44 x 3.83 cm, 65 g
More>>>
DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:
The official marketing text of DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI as supplied by the manufacturer

Connect your mouse seamlessly with dual mode connectivity (2.4GHz wireless or Bluetooth) and enhance your productivity with its 36-month battery life.

Short summary description DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:
This short summary of the DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL MS3320W, Ambidextrous, Optical, RF Wireless + Bluetooth, 1600 DPI, Black

Long summary description DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:
This is an auto-generated long summary of DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI based on the first three specs of the first five spec groups.

DELL MS3320W. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Black

Everyday convenience
Everyday convenience

Work efficiently using this Dell Mobile Wireless Mouse - MS3320W. Easy dual-mode connectivity offers you the option to pair and connect to almost any PC via 2.4GHz wireless or Bluetooth 5.0.

Easy Pairing
Easy Pairing

Pair your mouse to your Windows laptop via Bluetooth instantly with Microsoft Swift Pair, so you don't need to configure in Windows settings every time. It is compatible with a variety of Windows, Mac, Chrome, Linux and Android operating systems, delivering maximum flexibility.

Built to last
Built to last

With a 36-month battery life, this mouse ensures you don't have to worry about battery replacement.

Simply reliable
Simply reliable

Dell’s three-year Advanced Exchange Service ships a replacement mouse the next business day if it becomes faulty during that warranty period, offering you absolute peace of mind. Rigorous testing with Dell systems ensures that your mouse is fully reliable and primed, making setup and deployment across multiple systems much easier.

Precise tracking
Precise tracking

A 1600 DPI sensor ensures this Dell Mobile Wireless Mouse - MS3320W handles high-resolution screens easily. Its optical sensor offers accurate tracking and is ideal on most desk surfaces.

Simple Management
Simple Management

This Dell Peripheral Manager software lets you manage your keyboards and mice. For the Dell Mobile Wireless Mouse, you can pair and manage devices, check on battery and connectivity status and get the latest firmware updates easily.

The story is currently unavailable. Please, contact us.
Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Frequency band
2.4 GHz
Bluetooth version
5.0
Design
Form factor *
Ambidextrous
Product color *
Black
Surface coloration
Monochromatic
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS
Weight & dimensions
Width
2.38" (60.5 mm)
Depth
4.11" (104.4 mm)
Height
1.51" (38.3 mm)
Weight
2.29 oz (65 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
3.43" (87 mm)
Package depth
1.83" (46.5 mm)
Package height
5.24" (133 mm)
Package weight
5.34 oz (151.5 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL MS3320W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:
Disclaimer

Actual configuration might differ from illustration