location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp Aquos 55BJ5E TV 55" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aquos
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55BJ5E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55BJ5E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019124469
Category: TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:54:13
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sharp 55BJ5E user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sharp Aquos 55BJ5E TV 55" 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 55" LED
  • - 4K Ultra HD 3840 x 2160 pixels
  • - AMR (Active Motion Rate) 400
  • - DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2 PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 400 x 200 mm
  • - 145 W
Long product name Sharp Aquos 55BJ5E TV 55" 4K Ultra HD Smart TV Wi-Fi Black :
The short editorial description of Sharp Aquos 55BJ5E TV 55" 4K Ultra HD Smart TV Wi-Fi Black

55 ", 3840 x 2160, DVB-T/T2/C/S/S2 (MPEG4 +HEVC), PAL, SECAM, 3 x USB, RJ 45, HDMI, VESA 400 x 200, Dolby Digital/Digital+/DTS2.0/DTS-HD, 2x 10 W, 110/145/180W, 1239.3 x 765.3 x 229.5 mm
More>>>
Sharp Aquos 55BJ5E TV 55" 4K Ultra HD Smart TV Wi-Fi Black:
The official marketing text of Sharp Aquos 55BJ5E TV 55" 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer

Smart Ultra HD 55BJ5E provides a wide range of connection possibilities. Three HDMI ports are able to
receive a 2160p@60Hz signal (as specified in HDMI 2.0), and three USB ports are ready for connecting a USB stick or hard disc drive with your favourite multimedia content.
HDR technology delivers better contrast and increased brightness, compared with standard TV sets, and dts-HD surround sound technology together with harman/kardon speaker technology will introduce you to the world of cinematic sound.

Short summary description Sharp Aquos 55BJ5E TV 55" 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Sharp Aquos 55BJ5E TV 55" 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp Aquos 55BJ5E, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp Aquos 55BJ5E TV 55" 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Sharp Aquos 55BJ5E TV 55" 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Sharp Aquos 55BJ5E. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 400. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Display
Display diagonal *
55"
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Motion interpolation technology *
AMR (Active Motion Rate) 400
Contrast ratio (dynamic)
1000000:1
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
54.7" (139 cm)
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Video apps
YouTube
Music apps
Deezer
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio decoders
DTS, Dolby Atmos, DTS 2.0, DTS Studio Sound, DTS-HD, Dolby Digital, Dolby Digital Plus
Equalizer
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Miracast
Yes
Web browser
Yes
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Performance
Video formats supported
ASF, AVI, FLV, M2TS, MKV, MTS, SWF, TS, WMV
Audio formats supported
AAC, AC3, EAC3, LPCM, M4A, MP3, OGG, WMA
Image formats supported
BMP, JPEG, JPG, PNG
Video compression formats
H.265, HEVC, M4V, MP4, MPEG4, MPG, RM, RMVB, VOB, VP9
High Dynamic Range (HDR) supported *
Yes
USB recording
No
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Digital audio coaxial out
1
Headphone outputs
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Card reader integrated
Yes
Compatible memory cards
SD
Management features
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
145 W
Power consumption (standby) *
0.5 W
Power consumption (max)
180 W
Power consumption (PowerSave)
110 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
CE (EMC), CB (Safety)
Weight & dimensions
Width (with stand)
48.8" (1239.3 mm)
Depth (with stand)
9.04" (229.5 mm)
Height (with stand)
30.1" (765.3 mm)
Weight (with stand)
34.6 lbs (15.7 kg)
Width (without stand)
48.8" (1239.3 mm)
Depth (without stand)
3.26" (82.9 mm)
Height (without stand)
28.3" (718.2 mm)
Packaging data
Manual
Yes
Package width
52.8" (1340 mm)
Package depth
7.48" (190 mm)
Package height
34.4" (875 mm)
Package weight
47.2 lbs (21.4 kg)
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
161 kWh
Energy efficiency class (old)
A+
Quantity per pack
1 pc(s)