location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 17 G4 Intel® Core™ i7 i7-7820HQ Mobile workstation 17.3" 16 GB DDR4-SDRAM 512 GB SSD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1RR13ES
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ZBook 17 G4 Intel® Core™ i7 i7-7820HQ Mobile workstation 17.3" 16 GB DDR4-SDRAM 512 GB SSD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core i7-7820HQ (8MB Cache, 2.9GHz)
  • - 43.9 cm (17.3")
  • - 16GB DDR4-SDRAM & 512GB SSD
Long product name HP ZBook 17 G4 Intel® Core™ i7 i7-7820HQ Mobile workstation 17.3" 16 GB DDR4-SDRAM 512 GB SSD Black :
The short editorial description of HP ZBook 17 G4 Intel® Core™ i7 i7-7820HQ Mobile workstation 17.3" 16 GB DDR4-SDRAM 512 GB SSD Black

Intel Core i7-7820HQ (8MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3"), Intel HD Graphics 630, LAN, WLAN
More>>>
HP ZBook 17 G4 Intel® Core™ i7 i7-7820HQ Mobile workstation 17.3" 16 GB DDR4-SDRAM 512 GB SSD Black:
The official marketing text of HP ZBook 17 G4 Intel® Core™ i7 i7-7820HQ Mobile workstation 17.3" 16 GB DDR4-SDRAM 512 GB SSD Black as supplied by the manufacturer

Portable powerhouse
We built desktop workstation power, performance and expandability into a device designed for the road. Made for mobile creative and design professionals with the most demanding projects, where compromise is simply not an option.

Short summary description HP ZBook 17 G4 Intel® Core™ i7 i7-7820HQ Mobile workstation 17.3" 16 GB DDR4-SDRAM 512 GB SSD Black:
This short summary of the HP ZBook 17 G4 Intel® Core™ i7 i7-7820HQ Mobile workstation 17.3" 16 GB DDR4-SDRAM 512 GB SSD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 17 G4, Intel® Core™ i7, 2.9 GHz, 17.3", 16 GB, 512 GB, Black

Long summary description HP ZBook 17 G4 Intel® Core™ i7 i7-7820HQ Mobile workstation 17.3" 16 GB DDR4-SDRAM 512 GB SSD Black:
This is an auto-generated long summary of HP ZBook 17 G4 Intel® Core™ i7 i7-7820HQ Mobile workstation 17.3" 16 GB DDR4-SDRAM 512 GB SSD Black based on the first three specs of the first five spec groups.

HP ZBook 17 G4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HQ, Processor frequency: 2.9 GHz. Display diagonal: 17.3". Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Product color: Black. Weight: 6.92 lbs (3.14 kg)

Design
Product type *
Mobile workstation
Product color *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
17.3"
LED backlight
Yes
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7820HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
2.9 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7800 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97496
Conflict-Free processor
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP segment
Business
Battery
Number of battery cells
6
Battery capacity *
96 Wh
Power
AC adapter power
200 W
Weight & dimensions
Width
16.5" (420 mm)
Depth
11" (280 mm)
Height
1.3" (33 mm)
Weight *
6.92 lbs (3.14 kg)
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2020-02-24 05:02:54
Uk has collected 12 expert reviews for HP ZBook 17 G4 Intel® Core™ i7 i7-7820HQ Mobile workstation 43.9 cm (17.3") 16 GB DDR4-SDRAM 512 GB SSD Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
storagereview.com
Updated:
2020-02-24 05:02:54
The ZBook 17 G4 is HP's 17-inch model of company's new line of mobile workstations, offering high performance, battery longevity, and improved visuals. Like ZBook 15 model (which we reviewed a few months ago), the 17 G4 is an impressive-looking mobile sol...
Bottom line The HP ZBook 17 G4 is an impressive mobile workstation with a large, beautiful display and more than enough power for graphic-intensive users...
0%
videomaker.com
Updated:
2020-02-24 05:02:54
Chris Monlux Wed, 11/15/2017 - 9:25am The HP ZBook G4 17 inch laptop can handle just about anything you can throw at it. We first saw the new ZBook G4 17 inch at NAB 2017. It impressed us so much we gave it our Best Workstation of NAB award that year...
Good Sleek Design, Customizable...
Bad Large, Inconvenient headphone jack location...
Bottom line The HP ZBook G4 17 inch laptop can be configured to amazing specs, if you are willing to pay the price tag. It's got a large, high resolution screen and can handle just about anything you can throw at it.RECOMMENDED USERS:Configurable for all usersTECH SP...
0%
pcmag.com
Updated:
2020-02-24 05:02:54
Mobile workstations are the beasts of the laptop world, and the HP ZBook 17 G4 (starts at $1,529; $6,059 as tested) is one of the biggest and most powerful. Like the HP ZBook 15 G4 we recently awarded our Editors' Choice in the category, this 17.3-inch mo...
Good Stunning 4K DreamColor display, Two Thunderbolt 3 ports, VR-ready Nvidia Quadro P5000 graphics...
Bad Expensive, Bulky, Brief battery life...
Bottom line Formidable in every way (starting with its price), the HP ZBook 17 G4 mobile workstation and its color-calibrated UHD display are ready for the most demanding jobs, from video editing and 3D rendering to VR authoring...
80%
computershopper.com
Updated:
2020-02-24 05:02:54
Along with its family of highly esteemed big-iron workstations, HP, the world's leading workstation manufacturer, makes a comprehensive line of mobile ones: the HP ZBooks. While it sells different ZBooks for different levels of users, the most powerful an...
Good Configurable to chart-topping workstation power, Stunning 4K DreamColor display, Nvidia "Pascal" Quadro GPU with 16GB, Thunderbolt 3 support, with two ports, Highly expandable...
Bad Only moderate battery life with 4K panel...
Bottom line The ZBook 17's advanced features, top-shelf Quadro GPU, and huge DreamColor display aren't for everyone (or even every pro content creator). But those who demand max computational performance at any price will thrill to it: filmmakers, architects, and el...
90%
Laptopmag.com
Updated:
2020-02-24 05:02:54
When you need uncompromising performance in fields like architecture and engineering, you need a workstation, and the HP ZBook 17 G4 ($1,529 to start, $6,059 as tested) might be the most powerful mobile workstation yet. Armed with a veritable arsenal of h...
Good Category-leading performance, Vivid DreamColor 4K display, Rugged design...
Bad Bulky design, Slightly dim display, Crazy expensive for top configs...
Bottom line The HP ZBook 17 G4 offers category-leading workstation performance, but its display is a bit dim and the battery life is short...
90%