Dynabook logo

Dynabook Tecra A40-E-187 Intel® Core™ i3 i3-8130U Laptop 14" HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40932
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points Dynabook Tecra A40-E-187 Intel® Core™ i3 i3-8130U Laptop 14" HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
  • - Windows 10 Pro (National Academic License)<br> dynabook recommends Windows 10 Pro for business
  • - 8th generation Intel® Core™ i3-8130U processor
  • - 35.6cm (14.0") , Non-reflective HD display
  • - Solid State Drive M.2 PCIe 128 GB
  • - Black with precious hairline
  • - 8,192 MB, DDR4 RAM (2400MHz)
  • - Intel® UHD Graphics 620
  • - maximum life : up to 13h30min (MobileMark™ 2014 running Windows 10)<br> MobileMark is a trademark of Business Applications Performance Corporation.
  • - weight : starting at 1.47 kg
  • - W x L x H : 329 x 229 x 19.9 (Front / Rear) mm
  • - A1PMZ10E1155(PMZ10E-027019EN)
Guarantee:
1 year EMEA Carry-in including Pick-up & Return in the UK & Ireland
Long product name Dynabook Tecra A40-E-187 Intel® Core™ i3 i3-8130U Laptop 14" HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Tecra A40-E-187

Short summary description Dynabook Tecra A40-E-187 Intel® Core™ i3 i3-8130U Laptop 14" HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Dynabook Tecra A40-E-187, Intel® Core™ i3, 2.2 GHz, 14", 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Dynabook Tecra A40-E-187 Intel® Core™ i3 i3-8130U Laptop 14" HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Dynabook Tecra A40-E-187. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black

Reasons to buy
Specs
Recommended products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.