location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL E Series E2220H LED display 22" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2220H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-E2220H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184200681
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 418813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:19:55
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2220H User’s Guide (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2220H Monitor - Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2220H Outline Dimension (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2220H - Quick Setup Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell E2220H Dell Display Manager User’s Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL E Series E2220H LED display 22" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 55.9cm (22") Full HD 1920 x 1080 LED TN
  • - 5ms, 16:9, 250cd/m², 1000:1
  • - VGA, DisplayPort
Guarantee: 3 Years Base Adv Ex
Long product name DELL E Series E2220H LED display 22" 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of DELL E Series E2220H LED display 22" 1920 x 1080 pixels Full HD LCD Black

55.9cm (22") Full HD 1920 x 1080 LED TN, 16:9, 250cd/m², 16.78M, 5ms, 160°/170°, 1000:1
More>>>
DELL E Series E2220H LED display 22" 1920 x 1080 pixels Full HD LCD Black:
The official marketing text of DELL E Series E2220H LED display 22" 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer

An accessible 21.5" monitor made for your daily workflow. Featuring an elegant design, Full HD resolution and Dell Display Manager.

Short summary description DELL E Series E2220H LED display 22" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the DELL E Series E2220H LED display 22" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL E Series E2220H, 22", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description DELL E Series E2220H LED display 22" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of DELL E Series E2220H LED display 22" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

DELL E Series E2220H. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

All the essentials, and then some
All the essentials, and then some

Maximize your workspace: A thin profile and improved cable management create a smaller footprint, lending itself to a clean, uncluttered desk.

Enhanced views: The Full HD resolution is ideal for everyday tasks, while ComfortView is ready for extended viewing periods. It reduces up to 60% of harmful blue light emissions.

Versatile connections: Our E Series monitors accommodate legacy and non-legacy systems with convenient connectivity options like VGA and DP ports. Your workspace will be completely customized to your needs.

Adapts to your needs: Make your workspace your own with VESA-compatible mounts and stands.

Improved Dell Display Manager
Improved Dell Display Manager

Productive at every level: Dell Display Manager’s (DDM) Easy Arrange feature lets you quickly tile and view your applications side by side across one or more connected screens for multitasking efficiency. And with the improved DDM, you’ll get even more preset layouts.

Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

Eco-friendly inside and out
Eco-friendly inside and out

Guaranteed green: Compliant with the latest Energy Star® standards, the E Series monitors meet stringent energy efficiency requirements while in sleep, on and off modes. They’re also EPEAT® registered and TCO-certified.

Energy reducing: Save energy with PowerNap, a feature that dims or puts the monitor to sleep when not in use.

Clean disposal: Composting or recycling the packaging is easy since it’s made with at least 25% of recycled cardboard.

A brand you can rely on
A brand you can rely on

As the No. 1 monitor company worldwide, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.

Advanced Exchange Service
Advanced Exchange Service

Your monitor comes with a 3-year Advanced Exchange Service so that if a replacement becomes necessary, it will be shipped to you the next business day during your 3-year Limited Hardware Warranty. Upgrade to 24x7 specialized technical phone support with the Dell ProSupport option.

Reliable and responsible
Reliable and responsible

Designed with the environment in mind, this monitor meets the latest regulatory and environmental standards such as China Energy Label (CEL), WEEE, ErP (EuP) Standards, and Korea E-Standby.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
22"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TN
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.00976 x 0.00976" (0.248 x 0.248 mm)
Pixel density
102 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
18.8" (47.7 cm)
Viewable size, vertical
10.6" (26.8 cm)
Viewable size diagonal
21.5" (54.7 cm)
Sync-on-green (SOG)
Yes
High Dynamic Range (HDR) supported
No
DDC/CI
Yes
Color gamut
83%
Dell ComfortView technology
Yes
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black
Front bezel color
Black
Feet color
Black
Certification
TCO
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
No
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
No
HDCP
Yes
AC (power) in
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
Pivot
No
Swiveling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Energy efficiency class (SDR) *
D
Power
Energy consumption (SDR) per 1000 hours *
11 kWh
Power consumption (typical) *
10.8 W
Power consumption (standby) *
0.3 W
Power consumption (max)
18 W
Power consumption (off)
0.2 W
Power consumption (PowerSave)
11.21 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
0.7 A
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
345645
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort
Manual
Yes
Weight & dimensions
Width (with stand)
20.2" (512.2 mm)
Depth (with stand)
6.73" (171 mm)
Height (with stand)
15.6" (397.3 mm)
Weight (with stand)
6.92 lbs (3.14 kg)
Width (without stand)
20.2" (512.2 mm)
Depth (without stand)
2.06" (52.4 mm)
Height (without stand)
12" (303.7 mm)
Weight (without stand)
5.95 lbs (2.7 kg)
Bezel width (side)
0.701" (1.78 cm)
Bezel width (top)
0.701" (1.78 cm)
Bezel width (bottom)
0.701" (1.78 cm)
Packaging data
Package width
4.92" (125 mm)
Package depth
31.5" (800.1 mm)
Package height
17.7" (450.1 mm)
Package weight
10.8 lbs (4.9 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC
Carbon footprint
Total carbon footprint (kg of CO2e)
411
Total carbon emissions, standard deviation (kg of CO2e)
87
Carbon emissions, manufacturing (kg of CO2e)
291
Carbon emissions, logistics (kg of CO2e)
24
Carbon emissions, energy usage (kg of CO2e)
95
Carbon emissions, end-of-life (kg of CO2e)
1
Total carbon emissions, w/o use phase (kg of CO2e)
316
Logistics data
Harmonized System (HS) code
85285210
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Technical details
Compliance certificates
RoHS
Other features
On/off switch
Yes
TV tuner integrated
No
Country Distributor
United Kingdom 6 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer DELL E Series E2220H LED display 22" 1920 x 1080 pixels Full HD LCD Black:
Disclaimer

Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm) tool for product carbon footprint calculations. http://msl.mit.edu/projects/paia/main.html
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the Ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/) whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. Typical lifetime usage assumptions are either four or five years based on the product line.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report when available.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).