DICOTA logo

DICOTA Z5988Z equipment case Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27890
Info modified on:
21 Oct 2022, 10:14:32
Long product name DICOTA Z5988Z equipment case Black:

QuickFix for HP DJ 450

Short summary description DICOTA Z5988Z equipment case Black:

DICOTA Z5988Z, Aluminum, 10.6 oz (300 g), Black

Long summary description DICOTA Z5988Z equipment case Black:

DICOTA Z5988Z. Material: Aluminum. Weight: 10.6 oz (300 g). Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.