location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MS5120W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Pro Wireless Mouse - MS5120W - Titan Gray
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS5120W-GY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184289174 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 411111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:37:33
The date of the most recent change of the data-sheet in Icecat's system
Dell Mobile Pro Wireless Mouse MS5120W Quick Start Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Peripheral Manager User's Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Mobile Pro Wireless Mouse MS5120W User's Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL MS5120W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1600 DPI Gray, Titanium
  • - Ambidextrous RF Wireless + Bluetooth 393.7" (10 m)
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries
  • - 1 AA
Guarantee: 3 Years Advance Exchange Service
Long product name DELL MS5120W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI :
The short editorial description of DELL MS5120W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI

2.4 GHz, Bluetooth 5.0, 1600 dpi, 102 g
More>>>
DELL MS5120W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:
The official marketing text of DELL MS5120W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI as supplied by the manufacturer

Connect your mouse conveniently via 2.4GHz wireless or Bluetooth with any PC and enhance your productivity with programmable shortcut buttons and 36 months of battery life.

Short summary description DELL MS5120W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:
This short summary of the DELL MS5120W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL MS5120W, Ambidextrous, Optical, RF Wireless + Bluetooth, 1600 DPI, Gray, Titanium

Long summary description DELL MS5120W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:
This is an auto-generated long summary of DELL MS5120W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI based on the first three specs of the first five spec groups.

DELL MS5120W. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Product color: Gray, Titanium

The story is currently unavailable. Please, contact us.
Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
2
Frequency band
2.4 GHz
Bluetooth version
5.0
Design
Form factor *
Ambidextrous
Product color *
Gray, Titanium
Surface coloration
Monochromatic
Ergonomics
Wireless range
393.7" (10 m)
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Service life of battery
36 month(s)
System requirements
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Other operating systems supported
DOS
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Width
4.11" (104.5 mm)
Depth
2.42" (61.5 mm)
Height
1.51" (38.3 mm)
Weight
3.6 oz (102 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
3.39" (86 mm)
Package depth
1.85" (47 mm)
Package height
5.24" (133 mm)
Package weight
6.49 oz (184 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL MS5120W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI:
Disclaimer

Actual configuration might differ from illustration