location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-3360C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-3360C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-3360C show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-3360C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 6000 x 1200 DPI
  • - A4 25 ppm
  • - Color copying Color scanning Color faxing
  • - USB port
  • - Internal memory: 16 MB
  • - 13.2 lbs (6 kg)
Guarantee: 1 year on site
Long product name Brother MFC-3360C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm :
The short editorial description of Brother MFC-3360C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm

MFC-3360C Desktop Inkjet All-In-One
More>>>
Brother MFC-3360C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm:
The official marketing text of Brother MFC-3360C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm as supplied by the manufacturer

The ideal solution for the professional office, the Brother MFC-3360C combines four key office functions in one compact machine.

Combining four colour office functions – printing, faxing, scanning and copying – with the reliability and durability that you would expect from Brother, the MFC-3360C is the ideal machine for the small or home office environment.

Fast print speeds deliver mono text documents quickly and efficiently, while complex colour presentations and graphics are printed with a high quality, professional finish with or without the
borderless option.

Both colour and mono faxes can be sent and received exceptionally fast due to the built-in 33,600bps Super G3 fax modem.

The integrated telephone handset can replace your regular phone and with 100 speed dial locations and 10 one-touch dials, you can store your most frequently used contact details.

The MFC-3360C’s 170-page memory ensures you never miss that all important fax should you run out of paper.

Short summary description Brother MFC-3360C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm:
This short summary of the Brother MFC-3360C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-3360C, Inkjet, Color printing, 6000 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Brother MFC-3360C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm:
This is an auto-generated long summary of Brother MFC-3360C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm based on the first three specs of the first five spec groups.

Brother MFC-3360C. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 6000 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (color, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Scanner type *
Flatbed scanner
Fax
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Fax memory
170 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax speed (A4)
3 sec/page
Fax broadcasting
160 locations
Auto reduction
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Input & output capacity
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Glossy paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
16 MB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Weight & dimensions
Weight
13.2 lbs (6 kg)
Packaging data
Package weight
19 lbs (8.6 kg)
Packaging content
Bundled software
Brother MFL-Pro Suite Brother ControlCentre 3 ScanSoft Paperport SE + OCR Brother ControlCentre 2 (Mac) NewSoft Presto! PageManager 7 (Mac)
Other features
Dimensions (WxDxH)
16 x 11.5 x 7.8" (407 x 292 x 198 mm)
Scan file formats
BMP, JPG, PDF, PNG, TIFF
All-in-one functions
Fax, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
19.3 x 14.6 x 10.8" (490 x 372 x 275 mm)
Scan speed
4 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:05:51
Uk has collected 3 expert reviews for Brother MFC-3360C multifunction printer Inkjet A4 6000 x 1200 DPI 25 ppm and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
etechreviews.com
Updated:
2011-08-17 06:05:49
I guess the makers of this multifunction printer are still stuck somewhere in the 1990’s. frankly, its high time that they zap out of this phase and get a reality check because using this computer just made me feel like I was traveling in a time machi...
Good highly inexpensive, compact.
Bad awful print quality, highly inconvenient paper tray to use, lacks flatbed scanning functionality, very slow output speed.
0%