location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke TL28A Test lead

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL28A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1273185
Category: Test Probes Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2021 17:37:37
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fluke TL28A Test lead :
The short editorial description of Fluke TL28A Test lead

TL28A Automotive Test Lead Set
More>>>
Short summary description Fluke TL28A Test lead:
This short summary of the Fluke TL28A Test lead data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke TL28A, Test lead, Black, Red, Silicone, 30 V, 10 A, -80 - 70 °C

Long summary description Fluke TL28A Test lead:
This is an auto-generated long summary of Fluke TL28A Test lead based on the first three specs of the first five spec groups.

Fluke TL28A. Product type: Test lead, Product color: Black, Red, Insulation material: Silicone