SHAWCOR CFM 4700 U heat-shrink tubing

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21597
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points SHAWCOR CFM 4700 U heat-shrink tubing:
  • - 3:1 shrink ratio
  • - Seals and protects cable splices and terminations
  • - Rugged mechanical protection
  • - Complete moisture sealing
  • - Strain relief for delicate wire connections
  • - High resistance to impact and abrasion
  • - Rated for 1 kV, 90°C continuous use
  • - Optional Thermoplastic adhesive liner for complete environmental protection and insulation
  • - Continuous operating temperature: -55°C to 110°C
  • - Shrink temperature: 120°C
Long product name SHAWCOR CFM 4700 U heat-shrink tubing:

Medium wall crosslinked polyolefin tubing

Short summary description SHAWCOR CFM 4700 U heat-shrink tubing:

SHAWCOR CFM 4700 U, Polyolefin, 1 pc(s), 4.69" (11.9 cm), RoHS

Long summary description SHAWCOR CFM 4700 U heat-shrink tubing:

SHAWCOR CFM 4700 U. Material: Polyolefin, Quantity per pack: 1 pc(s), Diameter: 4.69" (11.9 cm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.