location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E24d G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E24d G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6PA50AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808614972 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:19:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Product Brochure/Datasheet (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP E24d G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connect, charge, and power your PC up to 100W through one USB-C™ cable[1], then embrace easy connectivity with USB and RJ-45[3] ports. Add a second display by daisy-chaining through DisplayPort™.[4]
  • - Help IT secure and remotely manage[2,3] your deployed commercial HP PCs and the display with PXE Boot, LAN/WLAN switching, and WoL and MAC Address Pass-Through in all power states.
  • - Instantly turn on your display and laptop, even when the lid is closed, with a single button on the display. Login with your face and Windows Hello[3,5] on the webcam with IR, or use it to videoconference.[3]
Long product name HP E24d G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Gray :
The short editorial description of HP E24d G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Gray

23.8", FHD (1920 x 1080 @ 60 Hz), 16:9, 250 cd/m², 1000:1 static, 5000000:1 dynamic, 5 ms gray to gray
More>>>
HP E24d G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Gray:
The official marketing text of HP E24d G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Gray as supplied by the manufacturer

Create the perfect productivity hub
Inspire joy on your desk with the clean connectivity of the HP E24d G4 FHD Advanced Docking Monitor. Add your everyday accessories at the display, then add your PC with just one USB-C™[1] cable. Empower IT to remotely manage HP devices from anywhere on the network through RJ-45.[2,3]

Short summary description HP E24d G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Gray:
This short summary of the HP E24d G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP E24d G4, 23.8", 1920 x 1080 pixels, Full HD, 5 ms, Gray

Long summary description HP E24d G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Gray:
This is an auto-generated long summary of HP E24d G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Gray based on the first three specs of the first five spec groups.

HP E24d G4. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Gray

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.0108 x 0.0108" (0.274 x 0.274 mm)
Digital horizontal frequency
0 - 80 kHz
Digital vertical frequency
0 - 60 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Business
Product color *
Gray
Ports & interfaces
USB Type-C downstream ports quantity
1
DVI port
No
HDMI *
Yes
DisplayPorts quantity
1
Audio input
No
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
5.91" (15 cm)
Pivot
Yes
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
18 kWh
Power consumption (typical) *
70 W
Power consumption (standby) *
0.5 W
Power consumption (max)
175 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
298044
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (without stand)
21.2" (539.4 mm)
Depth (without stand)
1.91" (48.5 mm)
Height (without stand)
12.7" (323.3 mm)
Weight (without stand)
15.1 lbs (6.86 kg)
Packaging data
Package width
25.4" (646 mm)
Package depth
17.2" (438 mm)
Package height
10.6" (269 mm)
Package weight
25.4 lbs (11.5 kg)
Packaging content
Cables included
DisplayPort, HDMI, USB Type-C
Other features
Country of origin
China
AC adapter included
Yes
On/off switch
No
TV tuner integrated
No
Ethernet LAN (RJ-45) ports
1
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP E24d G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Gray:
Disclaimer

[1] Video over USB-C™ requires a PC with USB-C™ DisplayPort™ Alt mode or Thunderbolt™. Thunderbolt™-enabled notebooks will function at USB-C™ speeds. Power delivery over upstream USB-C™ up to 100 Watts. Power delivery over downstream USB-C™ up to 15 Watts. Refer to Power Output in product QuickSpecs for exact specifications, PC must be compatible with the display's power output.
[2] For video over USB-C™ functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C™ port. Thunderbolt™-enabled notebooks will function at USB-C™ speeds. Charging and port replication is supported on notebooks that have implemented USB-C™ industry specifications. Power button to turn on or wake the system, Wake-on LAN from warm and cold dock, Wake-on LAN from S4/S5, and MAC Address Pass-Through in S0, S3, S4, S5 warm and cold dock features only function on HP or HP-supported notebooks. HP does not provide Ethernet and audio drivers on Mac PCs.
[3] Internet access required and sold separately.
[4] Additional display sold separately. Daisy chain requires USB-C™ or DisplayPort™ connection to host and DisplayPort™ out to next monitor.
[6] HP EliteDesk Mini Desktop PC sold separately. Requires HP B300 PC Mounting Bracket for Monitors, sold separately.
[7] Mounting hardware sold separately.
[8] Sold separately.