location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix XG279Q LED display 27" 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG Strix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XG279Q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XG279Q show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192876463406 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:38:11
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ASUS XG279Q user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Strix XG279Q LED display 27" 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27-inch WQHD (2560 x 1440) Fast IPS gaming monitor with ultrafast 170*Hz refresh rate designed for professional gamers and immersive gameplay
  • - ASUS FastIPS technology enables a 1ms response time (GTG) for sharp gaming visuals with high frame rates
  • - Certified as G-SYNC Compatible, delivering a seamless, tear-free gaming experience by enabling VRR (variable refresh rate) by default
  • - ASUS Extreme Low Motion Blur Sync (ELMB SYNC) technology enables ELMB together with G-SYNC Compatible, eliminating ghosting and tearing for sharp gaming visuals with high frame rates
  • - High Dynamic Range (HDR) technology with professional color gamut delivers contrast and color performance that meets DCI-P3 95% color gamut and DisplayHDR 400 certification
Long product name ASUS ROG Strix XG279Q LED display 27" 2560 x 1440 pixels Quad HD Black :
The short editorial description of ASUS ROG Strix XG279Q LED display 27" 2560 x 1440 pixels Quad HD Black

27" IPS, 2560x1440px, 16:9, 400 cd/m², 1000:1, 170 Hz, HDR, 2x 2W, 2x HDMI 2.0, DisplayPort 1.2, 2x USB 3.0 Type-A, 611x367x82 mm
More>>>
ASUS ROG Strix XG279Q LED display 27" 2560 x 1440 pixels Quad HD Black:
The official marketing text of ASUS ROG Strix XG279Q LED display 27" 2560 x 1440 pixels Quad HD Black as supplied by the manufacturer

ROG STRIX XG279Q
THE PERFECT BALANCE


Highly detailed visuals and contrast
Features WQHD (2560 x 1440) panel that delivers up to 77% more onscreen desktop space than standard Full HD (1920 x 1080) displays.Also, delevers an astounding 1,000:1 contrast ratio.

ASUS FastIPS Display−1ms (GTG) Response Time
ASUS FastIPS Display allows the display's liquid crystal elements to switch up to 4X faster than conventional IPS panels for improved response. With a 1 ms gray-to-gray response time, smearing and motion blur are virtually eliminated. This display also delivers superior images with outstanding colors thanks to DCI-P3 95% color gamut and an astounding 1,000:1 contrast ratio. Wide 178-degree viewing angles ensure minimal distortion and color shift even when you're viewing from extreme positions.

INCREDIBLY FAST 170HZ REFRESH RATE
You'll experience amazingly -fluid gaming visuals, giving you the upper hand in first-person shooters, racing, real-time strategy and sports titles.

Certified NVIDIA G−SYNC Compatible
Delivers a seamless, tear-free gaming experience by enabling VRR by default on NVIDIA GeForce GTX 10-Series and NVIDIA GeForce RTX 20-Series graphics cards.

EXTREME LOW MOTION BLUR SYNC
With ELMB SYNC, you can enable ELMB (low-motion-blur technology) and Adaptive-sync at the same time, eliminating ghosting and tearing for sharp visuals and high frame rates while gaming.

ACCURATE, WIDER COLOR PALETTE
Provides a wider range of colors with a cinema-standard DCI-P3 95% color gamut. To ensure color accuracy, all the monitors is factory pre-calibrated with factory calibration report.

ASUS AURA SYNC LIGHTING
With exclusive ASUS Aura Sync lighting technology, ROG Strix XG279Q provides ambient lighting that can be synchronized with other Aura-enabled components and peripherals.

HDR

HIGH DYNAMIC RANGE (HDR) WITH DISPLAYHDR 400
HDR technology supports across a range of luminance to deliver a wider color range and higher contrast than traditional monitors. The brightest whites and the darkest blacks bring out details like never before. Also, it can get peack brightness of 400 nits to meet the requirement for DisplayHDR 400 certification.

Multi HDR Mode
Now you can choose from multiple HDR modes to adjust monitor HDR performance based on the current viewing scenario.

In−game enhancements

Dynamic Shadow Boost
ASUS Dynamic Shadow Boost technology automaitcally clarifies dark areas of the game without changing other areas, improving overall viewing while also making it easier to spot enemies hidden in dark areas of the map.

GamePlus
ASUS GameVisual Technology has seven pre-set display modes to optimize visuals for different types of content. This unique feature can be easily accessed through a hotkey or the on-screen display settings menu.

GameVisual
The ASUS-exclusive, integrated GamePlus hotkey offers in-game enhancements that help you get more out of your game. This function is co-developed with input from pro gamers, allowing them to practice and improve their gaming skills.

Flicker-Free technology
Flicker-Free technology reduces flicker to minimize eyestrain for improved comfort when you're embroiled in long gaming sessions.

Ultra-Low Blue Light technology
ASUS Ultra-Low Blue Light technology reduces the amount of potentially harmful blue light emitted by the display. Four different filter settings are available to control the amount of blue light reduction.

Engineering

Rich connectivity
Extensive connectivity options, including, I/O: DisplayPort1.2, HDMI (v2.0) support a wide array of multimedia devices.

Ergonomic design
With an ergonomically-designed stand, it provides tilt, swivel, pivot, and height adjustments so you can easily find your ideal viewing position. The display is also VESA-compatible for wall mounting.

Short summary description ASUS ROG Strix XG279Q LED display 27" 2560 x 1440 pixels Quad HD Black:
This short summary of the ASUS ROG Strix XG279Q LED display 27" 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix XG279Q, 27", 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description ASUS ROG Strix XG279Q LED display 27" 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of ASUS ROG Strix XG279Q LED display 27" 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

ASUS ROG Strix XG279Q. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
1 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
170 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.00917 x 0.00917" (0.233 x 0.233 mm)
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
Digital horizontal frequency
30 - 230 kHz
Digital vertical frequency
23 - 170 Hz
Performance
NVIDIA G-SYNC *
Yes
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
2
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.2
Audio input
No
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
4.72" (12 cm)
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-40 - 40°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
26 kWh
Power consumption (typical) *
29 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
0.5 W
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
819325
Weight & dimensions
Width (with stand)
24.1" (611 mm)
Depth (with stand)
10.6" (270 mm)
Height (with stand)
21.3" (542 mm)
Weight (with stand)
15.4 lbs (7 kg)
Width (without stand)
24.1" (611 mm)
Depth (without stand)
3.23" (82 mm)
Height (without stand)
14.4" (367 mm)
Weight (without stand)
8.82 lbs (4 kg)
Packaging data
Package width
28" (711 mm)
Package depth
18.9" (481 mm)
Package height
10.7" (271 mm)
Package weight
21.6 lbs (9.8 kg)
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 04:24:24
Uk has collected 12 expert reviews for ASUS ROG Strix XG279Q LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
tomshardware.co.uk
Updated:
2020-06-29 05:58:51
HDR and extended color have become important considerations when purchasing the best gaming monitor for you. But the top two criteria are still adaptive sync and speed. A static image might look fantastic, but if motion isn't smooth and response isn't qui...
Good 170Hz, FreeSync & G-Sync support, Blur-reduction works with Adaptive Sync, Excellent HDR, High brightness, Large color gamut...
Bad Slight ghosting in ELMB mode, Default grayscale and gamma need adjustment...
Bottom line The Asus ROG Strix XG279Q needs a bit of tweaking to achieve the best possible image quality, but its gaming performance is at the premium level. Both G-Sync and FreeSync are available, working in concert with blur-reduction, along with 170Hz and HDR and...
90%
guru3d.com
Updated:
2020-06-09 05:33:20
Asus RoG Strix XG279Q review Review written by 1USMUSNote from Hilbert: today we have a guest article from 1USMUS, who you know from the DRAM calculator. He asked us if he could write up a review on his new monitor, and since he has the technical backgro...
Bottom line ASUS ROG XG279Q is a truly unique monitor. For $600 (or at least it should be priced like that), you get a versatile WQHD solution for both gaming and color. The design and quality of the materials are fully in line with the class of enthusiast products...
80%
tomshardware.com
Updated:
2020-06-29 05:58:49
HDR and extended color have become important considerations when purchasing the best gaming monitor for you. But the top two criteria are still adaptive sync and speed. A static image might look fantastic, but if motion isn't smooth and response isn't qui...
Good 170Hz, FreeSync & G-Sync support, Blur-reduction works with Adaptive Sync, Excellent HDR, High brightness, Large color gamut...
Bad Slight ghosting in ELMB mode, Default grayscale and gamma need adjustment...
Bottom line The Asus ROG Strix XG279Q needs a bit of tweaking to achieve the best possible image quality, but its gaming performance is at the premium level. Both G-Sync and FreeSync are available, working in concert with blur-reduction, along with 170Hz and HDR and...
90%
monitornerds.com
Updated:
2020-07-26 08:28:28
on AmazonThe Asus XG279Q puts together style and performance in a package that satisfies the demands of competitive or enthusiast gamers who want the best possible experience. This model isn't as sharp as the XG27UQ 4K 144Hz monitor, but it offers a fa...
Good Fast and Excellent Motion Handling, FreeSync/G-Sync Compatible, Wide Gamut Coverage, Excellent HDR Performance, Attractive Design with RGB...
Bad Difficult to Calibrate, 2-Watt Speakers, Pricey...
Bottom line the Asus XG279Q is a solid choice for gaming, whether if you are into E-Sports or visually engrossing titles...
0%
Country Distributor
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)