Long product name Digitus External HDD Enclosure Alu Black, Silver
:
2,5" External Enclosure Alu USB2.
The short editorial description of Digitus External HDD Enclosure Alu Black, Silver
2,5" External Enclosure Alu USB2.
More>>>
Short summary description Digitus External HDD Enclosure Alu Black, Silver:
This short summary of the Digitus External HDD Enclosure Alu Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Digitus External HDD Enclosure Alu, Ultra-ATA/133, Black, Silver
Long summary description Digitus External HDD Enclosure Alu Black, Silver:
This is an auto-generated long summary of Digitus External HDD Enclosure Alu Black, Silver based on the first three specs of the first five spec groups.
Digitus External HDD Enclosure Alu. Number of storage drives supported: 1, Supported storage drive interfaces: Ultra-ATA/133. Product color: Black, Silver