location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus 3,5" External Enclosure, IEEE 1394 A Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3,5" External Enclosure, IEEE 1394 A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DA-70411-1
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:33:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Digitus 3,5" External Enclosure, IEEE 1394 A Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - IDE/ATA
  • - Number of storage drives supported: 1
  • - Black, Silver
Long product name Digitus 3,5" External Enclosure, IEEE 1394 A Black, Silver :
The short editorial description of Digitus 3,5" External Enclosure, IEEE 1394 A Black, Silver

3,5" External Enclosure, IEEE 1394 A
More>>>
Short summary description Digitus 3,5" External Enclosure, IEEE 1394 A Black, Silver:
This short summary of the Digitus 3,5" External Enclosure, IEEE 1394 A Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus 3,5" External Enclosure, IEEE 1394 A, IDE/ATA, Black, Silver

Long summary description Digitus 3,5" External Enclosure, IEEE 1394 A Black, Silver:
This is an auto-generated long summary of Digitus 3,5" External Enclosure, IEEE 1394 A Black, Silver based on the first three specs of the first five spec groups.

Digitus 3,5" External Enclosure, IEEE 1394 A. Number of storage drives supported: 1, Supported storage drive interfaces: IDE/ATA. Product color: Black, Silver

Brand Image Article code product Stock Price from
Digitus

Digitus 2-port SATA HDD enclosure Silver
(show image)
DN-7024 2-port SATA HDD enclosure 0.00
(excl. VAT)
0 (incl. VAT)