location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Home Cinema EF-100B data projector Standard throw projector 3LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Home Cinema
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-100B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H914340
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946674698
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Home Cinema EF-100B data projector Standard throw projector 3LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Standard throw projector Black
  • - 3LCD
  • - Laser
  • - 16:10 2500000:1
  • - Screen size compatibility: 30 - 150" Number of colors: 1.073 billion colors
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s)
  • - Smart TV
  • - AC 172 W
More>>>
Short summary description Epson Home Cinema EF-100B data projector Standard throw projector 3LCD Black:
This short summary of the Epson Home Cinema EF-100B data projector Standard throw projector 3LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Home Cinema EF-100B, 3LCD, 2500000:1, 16:10, 30 - 150", 52.8 - 71.3" (1.34 - 1.81 m), 1.073 billion colors

Long summary description Epson Home Cinema EF-100B data projector Standard throw projector 3LCD Black:
This is an auto-generated long summary of Epson Home Cinema EF-100B data projector Standard throw projector 3LCD Black based on the first three specs of the first five spec groups.

Epson Home Cinema EF-100B. Projection technology: 3LCD, Contrast ratio (typical): 2500000:1, Native aspect ratio: 16:10. Light source type: Laser. Focus: Manual, Fixed focal length: 0.0602" (1.53 mm), Zoom ratio: 1.35:1. Video color modes: Bright cinema, Cinema, Dynamic, Natural. Noise level: 29 dB, Noise level (economic mode): 26 dB, Country of origin: Philippines

Projector
Screen size compatibility *
30 - 150"
Projection distance
52.8 - 71.3" (1.34 - 1.81 m)
Projection technology *
3LCD
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
16:10
Number of colors
1.073 billion colors
Keystone correction, horizontal
-40 - 40°
Keystone correction, vertical
-45 - 45°
Heat dissipation
584.8 BTU/h
Light source
Light source type *
Laser
Lens system
Focus *
Manual
Fixed focal length
0.0602" (1.53 mm)
Zoom capability
Yes
Zoom ratio
1.35:1
Video
3D *
No
Video color modes
Bright cinema, Cinema, Dynamic, Natural
Ports & interfaces
USB 2.0 ports quantity *
2
USB 2.0 Type-B ports quantity
1
HDMI ports quantity *
1
Network
Smart TV *
Yes
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
26 dB
Noise level *
29 dB
Country of origin
Philippines
Multimedia
Built-in speaker(s) *
Yes
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product color *
Black
Placement
Desktop
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
172 W
Power consumption (standby) *
0.4 W
Power consumption (economy mode)
115 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
8.27" (210 mm)
Depth
9.06" (230 mm)
Height
3.62" (92 mm)
Weight *
5.95 lbs (2.7 kg)
Package width
12" (305 mm)
Package depth
12" (305 mm)
Package height
8.74" (222 mm)
Package weight
9.79 lbs (4.44 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
54 pc(s)
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
9 pc(s)
Quantity per pallet (UK)
81 pc(s)
Harmonized System (HS) code
85286200
Source Testseek summary Average rating
Reviews
Updated:
2020-03-01 04:48:07
Uk has collected 33 expert reviews for Epson Home Cinema EF-100B data projector Standard throw projector 3LCD Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
thestreamingblog.com
Updated:
2020-03-01 04:47:51
Today, portable projectors are fast becoming a trend. From BenQ's GV-1, other brands started offering their own portable projectors for everyone to choose from. Today, let's take a look at the offering from EPSON, which is their EF-100B projector.When it...
Bottom line The EPSON EF-100B projector is a compact and stylish device that delivers media entertainment in excellent-quality. It's the perfect projector you can buy because of its convenient & portable design, flexibility, simple set up process, ease of use, and ex...
95%
futurefive.co.nz
Updated:
2020-03-01 04:47:55
Next month, Netflix premiers The Irishman, the latest film by legendary film director Martin Scorsese, just four weeks after a limited release at select cinemas.  It appears that the Epson EF-100 home theatre projector - the company's first portable lase...
Bottom line Epson's first portable laser projector is designed to not only function in your living room, but all around your property, on your ceilings, or even on the beach when you're on your summer roadies.In an era where millions of people are streaming TV shows...
0%
eftm.com.au
Updated:
2020-03-01 04:47:56
The last time I came across a projector was one of those overhead style ones at school. Mr Miller loved that thing in legal studies and what a cool piece of tech that was. So, as you've immediately gathered, I have no idea about what is doing the rounds i...
0%
trustedreviews.com
Updated:
2020-03-01 04:47:57
The Epson EF-100 is the company's first portable laser projector, coming with the ability to project images up to 150in wide in HD. Weighing 2.7kg and packing Bluetooth, HDMI 2.0 and Epson's laser technology, the EF-100 aims to be a big-screen wonder in a...
Good Very bright for its size, Smart TV stick-friendly design, Fairly sharp lens...
Bad Significant "screen door" effect, Poor black level, Speaker distorts with some content...
Bottom line The Epson EF-100 is a trooper for bright rooms, but not so hot in dark ones.Trusted ScoreAndrew WilliamsAndrew Williams is a technology writer, who has contributed to Stuff, WIRED, TechRadar, T3, Wareable and, of course, Trusted Reviews. Here he test and...
70%
pickr.com.au
Updated:
2020-03-01 04:48:05
Even had the desire to watch something on the big screen from your phone? The cinema experience is typically for movies, but the Epson EF-100 makes it for mobile and streaming, too.These days, it's beginning to become common not to have a TV in the cent...
Good Very small, Brightness is exceptional for either lights on or lights off, Made to support phones or wireless media sticks, Supports Bluetooth audio, Low noise volume...
Bad Only one HDMI, No wireless streaming built in, Not Full HD...
90%
impulsegamer.com
Updated:
2020-03-01 04:48:05
The Epson EF-100 Projector also comes in two colours that include black (EF-100B) and white (EF-100W) and its overall design looks more like a high-end smart product with its faux leather finish and rounded corners. Adding to the aesthetics is the finishi...
Bottom line Epson EF-100 Projector (EF-100B / EF-100W) offers true portability and more importantly, quality images, easy setup and even streaming device connection...
92%
projectorcentral.com
Updated:
2020-03-01 04:47:45
In an announcement timed to coincide with the start of the 2020 CES in Las Vegas, Epson unveiled today the EF-100 Smart Streaming Laser Projector, the company's first entry into the growing lifestyle projector market.Priced at $999 MSRP, the EF-100 is a c...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)