location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CST16AC portable device management cart/cabinet Freestanding White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CST16AC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CST16AC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332240187 show
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:45:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite CST16AC portable device management cart/cabinet Freestanding White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding
  • - Number of devices supported: 16
  • - White
More>>>
Short summary description Tripp Lite CST16AC portable device management cart/cabinet Freestanding White:
This short summary of the Tripp Lite CST16AC portable device management cart/cabinet Freestanding White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CST16AC, Freestanding, White, RoHS, 17.8" (452.1 mm), 22.2" (563.9 mm), 45" (1142 mm)

Long summary description Tripp Lite CST16AC portable device management cart/cabinet Freestanding White:
This is an auto-generated long summary of Tripp Lite CST16AC portable device management cart/cabinet Freestanding White based on the first three specs of the first five spec groups.

Tripp Lite CST16AC. Type: Freestanding, Product color: White. Certification: RoHS. Width: 17.8" (452.1 mm), Depth: 22.2" (563.9 mm), Height: 45" (1142 mm). Cables included: AC. Country of origin: China, Master (outer) case width: 15.6" (395 mm), Master (outer) case length: 27.2" (690.1 mm)

Design
Type *
Freestanding
Product color *
White
Features
Number of devices supported *
16
Locking
Yes
Certification
RoHS
Weight & dimensions
Width
17.8" (452.1 mm)
Depth
22.2" (563.9 mm)
Height
45" (1142 mm)
Weight
74.3 lbs (33.7 kg)
Package width
15.6" (395 mm)
Weight & dimensions
Package depth
27.2" (690.1 mm)
Package height
45.4" (1153.9 mm)
Package weight
99.4 lbs (45.1 kg)
Packaging content
Cables included
AC
Logistics data
Country of origin
China
Master (outer) case width
15.6" (395 mm)
Master (outer) case length
27.2" (690.1 mm)
Master (outer) case height
45.4" (1153.9 mm)
Master (outer) case weight
99.4 lbs (45.1 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White
(show image)
CS16USBWHG CS16USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC32USBWHG portable device management cart/cabinet White Tripp Lite CSC32USBWHG portable device management cart/cabinet White
(show image)
CSC32USBWHG CSC32USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC32ACWHG portable device management cart/cabinet White Tripp Lite CSC32ACWHG portable device management cart/cabinet White
(show image)
CSC32ACWHG CSC32ACWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST20AC portable device management cart/cabinet Freestanding White Tripp Lite CST20AC portable device management cart/cabinet Freestanding White
(show image)
CST20AC CST20AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST32AC portable device management cart/cabinet Freestanding White Tripp Lite CST32AC portable device management cart/cabinet Freestanding White
(show image)
CST32AC CST32AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST40AC portable device management cart/cabinet Freestanding White Tripp Lite CST40AC portable device management cart/cabinet Freestanding White
(show image)
CST40AC CST40AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC27AC portable device management cart/cabinet Black Tripp Lite CSC27AC portable device management cart/cabinet Black
(show image)
CSC27AC CSC27AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC21AC portable device management cart/cabinet Freestanding Black Tripp Lite CSC21AC portable device management cart/cabinet Freestanding Black
(show image)
CSC21AC 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC45AC portable device management cart/cabinet Black Tripp Lite CSC45AC portable device management cart/cabinet Black
(show image)
CSC45AC 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC48AC portable device management cart/cabinet Black Tripp Lite CSC48AC portable device management cart/cabinet Black
(show image)
CSC48AC 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)