location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson FP-81II RT (014JN) 203 x 203 DPI Wired Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FP-81II RT (014JN)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CB75014JN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946672755
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson FP-81II RT (014JN) 203 x 203 DPI Wired Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal POS printer
  • - 203 x 203 DPI
  • - LCD Built-in display
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN Serial interface
  • - Built-in processor
  • - Gray
  • - 3.97 lbs (1.8 kg)
More>>>
Short summary description Epson FP-81II RT (014JN) 203 x 203 DPI Wired Direct thermal POS printer:
This short summary of the Epson FP-81II RT (014JN) 203 x 203 DPI Wired Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson FP-81II RT (014JN), Direct thermal, POS printer, 203 x 203 DPI, 150 mm/sec, 0.0492 x 0.118" (1.25 x 3 mm), ANK

Long summary description Epson FP-81II RT (014JN) 203 x 203 DPI Wired Direct thermal POS printer:
This is an auto-generated long summary of Epson FP-81II RT (014JN) 203 x 203 DPI Wired Direct thermal POS printer based on the first three specs of the first five spec groups.

Epson FP-81II RT (014JN). Print technology: Direct thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 3.27" (8.3 cm), Supported paper width: 79.5 mm. Connectivity technology: Wired, USB connector: USB Type-A / Mini-USB Type-B, Serial interface type: RS-232. Ethernet LAN data rates: 10,100 Mbit/s. Mean time between failures (MTBF): 360000 h, Autocutter durability: 1.5 million cuts, Ribbon life: 100 million characters

Printing
Color
No
Maximum resolution
203 x 203 DPI
Print speed
150 mm/sec
Character size
0.0492 x 0.118" (1.25 x 3 mm)
Character sets
ANK
Print technology *
Direct thermal
Type *
POS printer
Paper handling
Maximum roll diameter
3.27" (8.3 cm)
Supported paper width
79.5 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / Mini-USB Type-B
Serial interface *
Yes
Serial interface type
RS-232
Connectivity technology *
Wired
Serial ports quantity
1
Ethernet LAN (RJ-45) ports
1
Standard interfaces
Ethernet, RS-232, USB 2.0
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Features
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Autocutter durability
1.5 million cuts
Built-in processor
Yes
Ribbon life
100 million characters
Features
Built-in sensors details
Paper-end , Near-paper , Cover sensor open
Certification
CE, TÜV, EN55022 Class A
Design
Product color *
Gray
Built-in display
Yes
Display type
LCD
Display resolution
128 x 38 pixels
Power
Power source type *
AC
AC input voltage
24 V
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
5.51" (140 mm)
Depth
7.83" (199 mm)
Height
5.75" (146 mm)
Weight
3.97 lbs (1.8 kg)
Packaging data
Cables included
AC
Quantity per pack
1 pc(s)
Packaging content
Quick start guide
Yes
AC adapter included
Yes
Other features
Buffer size
4 KB
Brand Image Article code product Stock Price from
Epson UPGRADE KIT RT FP81II SERIE S Epson UPGRADE KIT RT FP81II SERIE S
(show image)
7110820 UPGRADE KIT RT FP81II SERIE S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)