location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA G7050 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G7050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3114C008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292151473
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2023 09:57:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA G7050 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4-in-1 colour small business printer
  • - A4, print, copy, scan and fax
  • - 35-sheet ADF, Ethernet, 18,000-page yield
Long product name Canon PIXMA G7050 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi :
The short editorial description of Canon PIXMA G7050 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

18,000 pages, iOS, Android, Ethernet, Wi-Fi, 35-Sheet ADF, Auto 2-sided printing
More>>>
Canon PIXMA G7050 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
The official marketing text of Canon PIXMA G7050 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

Keep your budding business up to speed with a 4-in-1 high-yield refillable Megatank printer. Minimise top-ups and keep the cost-per-page down thanks to an 18,000 mono page yield from 3 black ink bottles (7,700 from a colour set)¹. The dedicated pigment black ink keeps text sharp while the colour dye inks create borderless A4 images in vivid detail. To get connected, link up with Wi-Fi and take control via the Canon PRINT app, Mopria (Android), AirPrint (iOS) or Windows 10 Mobile, or tap into the local network via Ethernet. With remote management tools and mess-free top-ups, this is a no-hassle printer with an emphasis on low cost printing without compromising quality.

Benefits
Print, copy, scan and fax from one compact model thanks to sleek 4-in-1 functionality.

Enjoy a lower cost-per-page with greater productivity thanks to the 18,000 mono page yield from 3 ink bottles (7,700 pages from a colour set).

Save time and print app-free thanks to compatibility with Mopria (Android), AirPrint (iOS) and Windows 10 Mobile.

Get professional results – print crisp, sharp text thanks to the dedicated pigment black ink and print vivid A4 borderless images with the dye colour ink set.

Get results quickly with mono print speeds of up to 13 ipm and colour print speeds of up to 6.8 ipm.

Keep up with work demands with a 35-sheet Automatic Document Feeder (ADF) for copying and scanning and a 350-sheet plain paper capacity via a 2-way feed.

Get up and running quickly with Wireless Connect and make your workforce more mobile with control via the Canon PRINT app.

Integrate the printer into your business network via the Ethernet link.

Enjoy mess-free, no-fuss top-ups thanks to no-squeeze ink bottles with enhanced bottle caps.

Stay in control out of the office and keep an eye on ink levels with remote management tools.

What's in the box
Multifunctional refillable ink tank printer – Canon PIXMA G7050
Power cord
Manuals and other documents
6 high-yield ink bottles (3x Black and 1x C/M/Y)
Set-up CD-ROM

Short summary description Canon PIXMA G7050 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Canon PIXMA G7050 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA G7050, Color, 2, 4800 x 1200 DPI, A4, 18000 pages per month, 13 ppm

Long summary description Canon PIXMA G7050 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Canon PIXMA G7050 inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA G7050. Color, Number of print cartridges: 2, Maximum duty cycle: 18000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 13 ppm. Duplex printing. Display: LCD. Wi-Fi. Product color: Black

Features
Duplex printing *
Yes
Duplex printing mode
Auto
Ink type
Pigment-based ink
Color *
Yes
Maximum duty cycle *
18000 pages per month
Number of print cartridges *
2
Printing
Print speed (color, draft quality, A4/US Letter)
6 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Multi-Purpose tray input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper, T-shirt Transfer
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
Com-10, DL
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
PictBridge
Yes
Direct printing
Yes
Network
Ethernet LAN *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Canon Easy-PhotoPrint, Google Cloud Print, Mopria Print Service, PIXMA Cloud Link
Performance
Sound power level (printing)
47 dB
Design
Market positioning *
Business
Product color *
Black
Built-in display *
Yes
Display
LCD
Color display
No
Power
Power consumption (off)
0.3 W
Power consumption (standby)
1 W
Energy Star Typical Electricity Consumption (TEC)
0.19 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.9" (403 mm)
Depth
14.5" (369 mm)
Height
14.5" (369 mm)
Weight
21.2 lbs (9.6 kg)
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
United Kingdom 3 distributor(s)