ATEN logo

ATEN VP1420 video switch HDMI/VGA

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69133
Info modified on:
10 Aug 2024, 11:50:40
End of life date:
01 Aug 2021
Bullet Points ATEN VP1420 video switch HDMI/VGA:
  • - Analog/Digital AV Matrix Switching
  • - Supports multi-format 4 inputs – 3 HDMI and 1 VGA inputs
  • - 2 HDMI outputs
  • - Audio embedding – stereo audio can be embedded into HDMI output or separated to stereo line out
  • - Audio de-embedding – HDMI audio can be extracted to stereo line out
  • - Auto switching – automatically detects and switches to a new source as soon as it is connected
  • - High-definition Video with Optimum Output
  • - Superior video quality – True 4K resolutions up to 4096 x 2160@60Hz (4:4:4) (HDMI)
  • - Supports 4K HDR
  • - Scaler – supports video upscaling to 4K for display A and downscaling to 1080p for display B
  • - EDID Expert™ – automatically selects the optimum EDID settings for smooth power-up, high-quality display, and the best video resolution across connected devices
  • - HDMI (3D, Deep Color, 4K); HDCP 2.2 compliant
  • - Versatile, Streamlined Operation
  • - Multiple control options – flexible control via front-panel pushbuttons, IR remote control, RS-232, and web-based GUI through Ethernet
  • - View and control via ATEN Video Presentation Control App in a swift and agile way
  • - Supports stand-by mode for power saving and fast waking up
  • - Consumer Electronics Control (CEC) support
  • - Built-in Contact in and LED out for keypad control using VPK104 Contact Closure Remote Pad
Long product name ATEN VP1420 video switch HDMI/VGA:

4 x 2 True 4K Presentation Matrix Switch

ATEN VP1420 video switch HDMI/VGA:

The ATEN VP1420 is a multi-in-one presentation switch that integrates a video matrix switch, True 4K scaler, audio processor, and analog-to-digital converter functions into one compact device that easily mounts under a table or in a rack. With four analog/digital inputs to two HDMI True 4K outputs, it is designed to boost the efficiency and impact of professional presentations.

With streamlined control from front-panel pushbuttons, IR remote controller, RS-232, and web-based GUI via Ethernet, the VP1420 reduces not only system device count, but also lowers operation complexity. It is suitable for all meeting space and education environments, such as huddle rooms, classrooms, training rooms, or any other presentation setting, such as in exhibition galleries or hotels.

Short summary description ATEN VP1420 video switch HDMI/VGA:

ATEN VP1420, HDMI/VGA, Metal, Black, 590.6" (15 m), 6.3" (160 mm), 7.87" (200 mm)

Long summary description ATEN VP1420 video switch HDMI/VGA:

ATEN VP1420. Video port type: HDMI/VGA. Material: Metal, Product color: Black, Maximum operating distance: 590.6" (15 m). Width: 6.3" (160 mm), Depth: 7.87" (200 mm), Height: 1.73" (44 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.