location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nerf Marvel Spider-Man E7328EU4 toy weapon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nerf Check ‘Nerf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Spider-Man
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Spider-Man Web Blast Dart-Launching Toy
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E7328EU4 show
Show alternative article codes used in the online market place
Category: Toy Weapons Check ‘Nerf’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nerf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:43:51
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Nerf Marvel Spider-Man E7328EU4 toy weapon
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes: claw, 3 NERF darts, and instructions
  • - PETER PARKER IS SPIDER-MAN: When high school student Peter Parker is bitten by a radioactive spider, he gains superhuman abilities and, with them, great responsibility, changing his life forever
  • - ICONIC MARVEL CHARACTER-INSPIRED DESIGN: Inspired by the mighty Super Heroes of the Marvel Universe, these NERF Power Moves roleplay toys for kids ages 5 and up offer exciting Marvel roleplay action and adventure
  • - WEB BLAST ATTACK: Boys and girls can imagine protecting the city of New York like Spider-Man! Hold down the button and perform a Web Blast move to launch a NERF dart
  • - FROM THE MARVEL UNIVERSE: The astonishing 80-year history of Marvel is jam-packed with excitement, action and adventure, and colorful characters like Iron Man, Spider-Man, Captain America, Captain Marvel, Black Panther, Black Widow, and more
  • - COLLECTIBLE TOYS: Look for other NERF Power Moves Marvel roleplay toys to start a collection, swap with friends, and give as gifts (Each sold separately. Subject to availability.)
Long product name Nerf Marvel Spider-Man E7328EU4 toy weapon :
The short editorial description of Nerf Marvel Spider-Man E7328EU4 toy weapon

Marvel Spider-Man Web Blast Dart-Launching Toy
More>>>
Nerf Marvel Spider-Man E7328EU4 toy weapon:
The official marketing text of Nerf Marvel Spider-Man E7328EU4 toy weapon as supplied by the manufacturer

When he’s not trying to navigate the chaos that is high school, teenage science whiz Peter Parker swings through the streets of New York, battling crime as your friendly neighborhood Spider-Man!

There’s more to being a super hero than capes and fancy suits. Being a super hero is about defending justice and knowing when it’s time to fight as a team! Kids can imagine powering up for action alongside their favorite super heroes, like Iron Man, Captain America, Spider-Man, Black Widow, Hulk, Black Panther, Thor, and more, with Avengers figures and roleplay! Avengers, Assemble!

With the NERF Power Moves Marvel Spider-Man Web Blast roleplay toy, kids ages 5 and up can imagine blasting webs at the bad guys! Boys and girls will love holding down the button on the front of the Web Shooter toy and preforming the Web Blast move, mimicking Spider-Man’s signature move to launch a NERF dart!

Short summary description Nerf Marvel Spider-Man E7328EU4 toy weapon:
This short summary of the Nerf Marvel Spider-Man E7328EU4 toy weapon data-sheet is auto-generated and uses the product title and the first six key specs.

Nerf Marvel Spider-Man E7328EU4, Toy glove blaster, 5 yr(s), 99 yr(s), 11.7 oz (331 g)

Long summary description Nerf Marvel Spider-Man E7328EU4 toy weapon:
This is an auto-generated long summary of Nerf Marvel Spider-Man E7328EU4 toy weapon based on the first three specs of the first five spec groups.

Nerf Marvel Spider-Man E7328EU4. Product type: Toy glove blaster, Recommended age (min): 5 yr(s), Recommended age (max): 99 yr(s), Product color: Multicolor, Shooting power: 393.7" (10 m), Material: Plastic. Weight: 11.7 oz (331 g)

Spider-Man
Spider-Man

Superhuman strength, agility, endurance, ability to stick to and climb walls and other surfaces, uses self-designed web-shooters allowing him to fire and swing from sticky webs, special "Spider-Sense" warns of incoming danger, genius intellect specializing in chemistry and invention.

Spider-Man
Spider-Man

The bite from a radioactive spider granted Peter Parker amazing arachnid-like powers. After losing his beloved Uncle Ben to a burglar, grief- stricken Peter vowed to use his incredible abilities to protect his city as the Amazing Spider-Man. Peter’s trials taught him an invaluable lesson: with great power, there must also come great responsibility.

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product type *
Toy glove blaster
Recommended age group
Child
Recommended age (min) *
5 yr(s)
Recommended age (max)
99 yr(s)
Suggested gender *
Boy/Girl
Product color
Multicolor
Material
Plastic
License
Marvel
Franchise
Spider-Man
Character
Spider-Man
Shooting power
393.7" (10 m)
Sounding
No
Lighting
No
Year
2020
Country of origin
China
Certification
CE
Safety warning
EU TSD warning
Not for children under 36 months
Supplier features
Manual languages
Multi
Packaging languages
Multi
Languages support
Not available
Supplier features
Commercial unit type
Consumer unit single
Weight & dimensions
Weight
11.7 oz (331 g)
Packaging data
Number of darts included
3 pc(s)
Package width
14" (356 mm)
Package depth
3.19" (81 mm)
Package height
9.02" (229 mm)
Package weight
16.8 oz (476 g)
Package volume
7540 cm³
Package type
Open box
Logistics data
Master (outer) case width
10" (254 mm)
Master (outer) case length
14.4" (365 mm)
Master (outer) case height
9.61" (244 mm)
Master (outer) case weight
3.79 lbs (1.72 kg)
Master (outer) case volume
23000 cm³
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
05010993675036
Master (outer) case net weight
35 oz (993 g)
Country Distributor
United Kingdom 1 distributor(s)