location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke TP82 Test lead, probe & clip set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP82
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2149080 show
Show alternative article codes used in the online market place
Category: Test Probes Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2020 21:21:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fluke TP82 Test lead, probe & clip set
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Banana jack accepts all DMM and banana jack leads
  • - Non-rotating banana jack prevents leads from tangling, allowing you to tighten/loosen clamp while still connected to the test lead
  • - For use with test leads with 2 mm probes
  • - Tested to 60 V DC
Long product name Fluke TP82 Test lead, probe & clip set :
The short editorial description of Fluke TP82 Test lead, probe & clip set

2mm, 60V DC
More>>>
Short summary description Fluke TP82 Test lead, probe & clip set:
This short summary of the Fluke TP82 Test lead, probe & clip set data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke TP82, Test lead, probe & clip set, Black, Red, Banana plugs

Long summary description Fluke TP82 Test lead, probe & clip set:
This is an auto-generated long summary of Fluke TP82 Test lead, probe & clip set based on the first three specs of the first five spec groups.

Fluke TP82. Product type: Test lead, probe & clip set, Product color: Black, Red, Interface: Banana plugs