location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-P9500 large format printer Inkjet Color 1200 x 2400 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-P9500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH13301A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946680606
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson SureColor SC-P9500 large format printer Inkjet Color 1200 x 2400 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet 1200 x 2400 DPI Color
  • - A0 (841 x 1189 mm) Printing colors: Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta, Vivid light magenta, Violet, Orange, Green, Gray, Light grey
  • - Ethernet LAN
More>>>
Short summary description Epson SureColor SC-P9500 large format printer Inkjet Color 1200 x 2400 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the Epson SureColor SC-P9500 large format printer Inkjet Color 1200 x 2400 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-P9500, Inkjet, 1200 x 2400 DPI, ESC/P-R, Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta, Vivid light magenta, Violet,..., 700 ml, A0 (841 x 1189 mm)

Long summary description Epson SureColor SC-P9500 large format printer Inkjet Color 1200 x 2400 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-P9500 large format printer Inkjet Color 1200 x 2400 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-P9500. Print technology: Inkjet, Maximum resolution: 1200 x 2400 DPI, Page description languages: ESC/P-R. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A3++, A4, ISO B-series sizes (B0...B9): B1, B2, B3, B4. USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Gray, Display: LCD, Control type: Touch. Power supply: 110 W, Power consumption (standby): 3.4 W, Power consumption (typical): 110 W

Printing
Print head nozzles
800 nozzles black, 800 nozzles per colour
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
1200 x 2400 DPI
Page description languages *
ESC/P-R
Printing colors *
Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta, Vivid light magenta, Violet, Orange, Green, Gray, Light grey
Borderless printing
Yes
Print cartridge volume (metric)
700 ml
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A3+, A3++, A4
ISO B-series sizes (B0...B9)
B1, B2, B3, B4
Media thickness
0.08 - 1.5 mm
Maximum roll width
44" (111.8 cm)
Borderless printing width
10, 11.81, 12.95, 15.98, 17.01, 20.28, 23.39, 24.02, 28.66, 33.11, 35.98, 40.55, 44.02, 20"
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
USB connector
USB Type-A
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product color *
Black, Gray
Built-in display *
Yes
Display
LCD
Performance
Color display
Yes
Control type
Touch
Internal memory
2048 MB
Sound pressure level (printing)
49.5 dB
Country of origin
China
Power
Power supply
110 W
Power consumption (standby)
3.4 W
Power consumption (typical)
110 W
Power consumption (off)
0.3 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
75.2" (1909 mm)
Depth
26.3" (667 mm)
Height
48" (1218 mm)
Weight
339.1 lbs (153.8 kg)
Packaging data
Package width
32.7" (830 mm)
Package depth
80.5" (2045 mm)
Package height
46.3" (1175 mm)
Package weight
478.4 lbs (217 kg)
Other features
Touchscreen
Yes
Ink drop
3.5
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84433210
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)