location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-S80610 large format printer Color 1440 x 1440 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-S80610
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE45302A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946615530
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2022 18:25:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson SureColor SC-S80610 large format printer Color 1440 x 1440 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Precise and accurate printing: Class-leading AD-ATC system and sophisticated media feeding
  • - Superior-quality results: Latest generation PrecisionCore TFP printheads and UltraChrome GS3 with Red inks
  • - Range of creative applications: Print on substrates including clear film, vinyl, canvas and photographic paper
  • - Maximise productivity: Automated printhead maintenance and guard plate; ink mist collection system
  • - Exceptional service and support: Two year warranty as standard with extended options available
Guarantee: 2 year
Long product name Epson SureColor SC-S80610 large format printer Color 1440 x 1440 DPI Ethernet LAN :
The short editorial description of Epson SureColor SC-S80610 large format printer Color 1440 x 1440 DPI Ethernet LAN

700 ml, 4.2 pl, 1.440 x 1.440 DPI, 64 ", 800 Watt, AC 100 V - 240 V, 50 Hz - 60 Hz, 59 dB, 279 kg, USB 2.0 Type Mini-B, USB 2.0 Type A, Wired Network, LCD screen
More>>>
Epson SureColor SC-S80610 large format printer Color 1440 x 1440 DPI Ethernet LAN:
The official marketing text of Epson SureColor SC-S80610 large format printer Color 1440 x 1440 DPI Ethernet LAN as supplied by the manufacturer

Creative signage printer
Discover a whole new range of creative applications with this precise, superior-quality and productive signage and display printer

This printer offers users a new way to create everything from simple signage to high-end displays and décor on a range of substrates. Every single component has been entirely designed and manufactured by Epson to ensure seamless operation and guarantee professional-quality results.

Precision
Production with unrivalled accuracy thanks to a sophisticated substrate handling system for class-leading performance. Featuring a highly advanced auto-tension control (AD-ATC) system, wide-diameter feed rollers and anti-static flexible pressure rollers to optimise grip feed and accuracy.

Quality
Featuring the latest generation dual Epson PrecisionCore TFP printheads, the SC-S80610 produces outstanding output with superb colours and clarity. Working in tandem with new formulation Epson UltraChrome GS3 with Red inks, users can produce a wide range of highly accurate colours. Improving the quality on a range of substrates is possible thanks to the printers’ Precision Dot high-quality mode.

Productivity
Automated printhead maintenance and an ink mist collection system help ensure continued printing for maximum uptime.

Service and support
If a problem does arise, Epson has it covered with a two year warranty as standard. For those who want to benefit from Epson’s exceptional service and support for longer, extended warranty options are also available.

Short summary description Epson SureColor SC-S80610 large format printer Color 1440 x 1440 DPI Ethernet LAN:
This short summary of the Epson SureColor SC-S80610 large format printer Color 1440 x 1440 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-S80610, 1440 x 1440 DPI, Black, Cyan, Light black, Light Cyan, Light magenta, Magenta, Metallic silver, Orange, Red, White,..., 0.1 - 1000 mm, USB Type-A, Black, Blue, Silver, LCD

Long summary description Epson SureColor SC-S80610 large format printer Color 1440 x 1440 DPI Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-S80610 large format printer Color 1440 x 1440 DPI Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-S80610. Maximum resolution: 1440 x 1440 DPI, Printing colors: Black, Cyan, Light black, Light Cyan, Light magenta, Magenta, Metallic silver, Orange, Red, White,.... Media thickness: 0.1 - 1000 mm. USB connector: USB Type-A. Product color: Black, Blue, Silver, Display: LCD, Internal memory: 512 MB. Power supply: 800 W, Power consumption (standby): 12 W

Printing
Color *
Yes
Maximum resolution *
1440 x 1440 DPI
Printing colors *
Black, Cyan, Light black, Light Cyan, Light magenta, Magenta, Metallic silver, Orange, Red, White, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Media thickness
0.1 - 1000 mm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product color *
Black, Blue, Silver
Built-in display *
Yes
Performance
Display
LCD
Internal memory
512 MB
Maximum internal memory
128 MB
Sound pressure level (quiet mode)
59 dB
Power
Power supply
800 W
Power consumption (standby)
12 W
System requirements
Windows operating systems supported
Windows 7, Windows 7 x64, Windows Vista, Windows Vista x64, Windows XP
Weight & dimensions
Width
103.1" (2620 mm)
Depth
42.9" (1090 mm)
Height
51.6" (1311 mm)
Weight
9.84 oz (279 g)
Packaging data
Cartridge(s) included
Yes
Manual
Yes