location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL E Series E2318H computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2318H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AMLD
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Dec 2023 11:19:32
The date of the most recent change of the data-sheet in Icecat's system
E2318H - Outline Dimensions (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 210-AMLD user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 3 Years Advanced Exchange Service
Long product name DELL E Series E2318H computer monitor :
The short editorial description of DELL E Series E2318H computer monitor

23" (1920 x 1080, IPS), 250 cd/m², 16:9, 178° / 178°, 1000:1, 8 / 5 ms, 1 x DisplayPort, 1 x VGA, 3.89 kg
More>>>
DELL E Series E2318H computer monitor:
The official marketing text of DELL E Series E2318H computer monitor as supplied by the manufacturer

Office productivity essentials
Maximize workplace efficiency with a monitor designed to meet your business needs.

Screen performance: View your applications, spreadsheets and more on 23-inches of 1920x1080 Full HD clarity.

Work comfortably: Optimize eye comfort and reduce harmful blue light emissions with ComfortView1 and a flicker-free screen.

Brilliant at every angle: See consistent colors across a wide 178°/178° viewing angle with In-plane switching technology.

Superb usability.
Create a workspace that fits your exact needs.

Convenient controls: Easily access buttons for power, brightness, contrast and customizable preset modes on the monitor’s front panel.

Versatility included: Get the flexibility to configure your monitor with various mounts and stands for evolving office requirements.

Tilt at will: Work comfortably by tilting the monitor 5° forward or 21° backward.

Plug and view: Compatible with most legacy and current PCs via VGA and DisplayPort connectivity.

Short summary description DELL E Series E2318H computer monitor:
This short summary of the DELL E Series E2318H computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

DELL E Series E2318H, 12.9 W, 0.3 W, 20 W, 0.2 W

Long summary description DELL E Series E2318H computer monitor:
This is an auto-generated long summary of DELL E Series E2318H computer monitor based on the first three specs of the first five spec groups.

DELL E Series E2318H. Power consumption (typical): 12.9 W, Power consumption (standby): 0.3 W, Power consumption (max): 20 W

Display
Touchscreen *
No
Power
Power consumption (typical) *
12.9 W
Power
Power consumption (standby) *
0.3 W
Power consumption (max)
20 W
Power consumption (off)
0.2 W
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 08:58:38
Uk has collected 1 expert review for DELL E Series E2318H computer monitor but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer DELL E Series E2318H computer monitor:
Disclaimer

Actual configuration might differ from illustration