Epson logo

Epson EcoTank L1300 inkjet printer Color 5760 x 1440 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99797
Info modified on:
14 Mar 2024, 19:03:59
Bullet Points Epson EcoTank L1300 inkjet printer Color 5760 x 1440 DPI A4:
  • - Value for money: Ultra-low-cost per page
  • - Peace of mind: Covered by Epson's warranty
  • - Epson quality: Purpose-built, refillable ink tank
  • - A3+ printing: Epson's first A3+ 4-colour ITS printer
  • - User-friendly: Hassle-free with simple set-up
Long product name Epson EcoTank L1300 inkjet printer Color 5760 x 1440 DPI A4:

EcoTank L1300, 5760 x 1440 dpi, A4, A5, A6, B5, C6 (Envelope)

Epson EcoTank L1300 inkjet printer Color 5760 x 1440 DPI A4:

A compact 4-colour A3+ printer for cost-conscious users, the L1300 is built around a high-capacity ink tank system that stretches to 7,500 black pages without a refill1. With minimal intervention, the L1300 delivers cost-effective and hassle-free printing of advertising materials, CAD drawings, graphics and reports, perfect for corporate office, retail and education environments.

Ultra-low cost printing
An integrated ultra-high-capacity ink tank system makes the L1300 perfect for heavy use where achieving the lowest cost per page is all important. Ideal for small offices needing to produce lengthy reports, advertising materials or CAD drawings, the L1300 comes with five 70ml ink bottles.

Increases productivity
The L1300's integrated ink tank system makes it refill-free for up to 7,500 pages in black and 6,500 pages in colour. When it's finally time for a change, there's no need for mess; with fast ink top-up technology, clear labelling and a drip-free nozzle, to refill the L1300 is a simple, quick and clean process.

Reliable results
With a purpose-built ink tank, there's no need to risk costly downtime or poor quality print-outs that can result from using third-party ink tank systems. Fully integrated into the printer, the L1300's continuous ink ensures trouble-free mono and colour printing in up to A3+. This printer comes with a 12 month (or 30,000 page) warranty, providing peace of mind and help should you need it.

Fast business printing
Inside the L1300 is Epson's Micro Piezo technology and genuine Epson ink, which together deliver quality print-outs. It benefits from print speeds of up to 17 pages per minute (ppm) in colour and 30 ppm in black, and ISO print speeds of 5.5 ppm in colour and 15 ppm in black.

Short summary description Epson EcoTank L1300 inkjet printer Color 5760 x 1440 DPI A4:

Epson EcoTank L1300, Color, 5760 x 1440 DPI, 4, A4, 33 ppm, Black

Long summary description Epson EcoTank L1300 inkjet printer Color 5760 x 1440 DPI A4:

Epson EcoTank L1300. Color, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.