location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank L1800 inkjet printer Color 5760 x 1440 DPI A3+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD82403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946540894
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank L1800 inkjet printer Color 5760 x 1440 DPI A3+
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultra-low-cost: Purpose-built, refillable ink tank
  • - Photo printing: 6-colour A3+ printer
  • - Compact design: Small footprint ideal for home use
  • - Peace of mind: Covered by Epson's warranty
  • - User-friendly: Hassle-free with simple set-up
Long product name Epson EcoTank L1800 inkjet printer Color 5760 x 1440 DPI A3+ :
The short editorial description of Epson EcoTank L1800 inkjet printer Color 5760 x 1440 DPI A3+

L1800, 5760 x 1440 dpi, A3+, A3, A4, A5, A6, B5, C4 (Envelope)
More>>>
Epson EcoTank L1800 inkjet printer Color 5760 x 1440 DPI A3+:
The official marketing text of Epson EcoTank L1800 inkjet printer Color 5760 x 1440 DPI A3+ as supplied by the manufacturer

A compact six-colour A3+ printer for cost-conscious homes and offices, the L1800 prints photos in around 191 seconds1. Its high-capacity ink tank system allows it to print 1,500 photos2 without a refill. With minimal intervention, it delivers cost-effective and hassle-free printing of photos and colour documents for homes, photographers and offices wanting to print in high volumes.

Ultra-low-cost printing
An integrated ultra-high-capacity ink tank system makes the L1800 perfect for heavy use where achieving a low cost per photo or colour page is important. Ideal for homes and small offices wanting to print photos and colour documents in high volumes, the L1800 includes six high-capacity 70ml ink bottles.

Increased productivity
The L1800's integrated ink tank system makes it refill-free for up to 1,500 photos2, or 2,600 black and 4,700 colour text pages3. When it's finally time for a refill, there's no mess; with fast ink top-up technology, clear labelling and a drip-free nozzle, to refill the L1800 is simple, quick and clean.

Reliable results
Inside the L1800 is Epson's Micro Piezo technology, genuine Epson ink, and a continuous ink supply, which together guarantee precise, consistent and low-maintenance photo and colour document printing in up to A3+ size. Its purpose-built and long-lasting ink tank means less downtime and prevents the poor quality print-outs that can result from using non-genuine refills and third-party ink tank systems. This printer comes with a 12 month (or 30,000 page) warranty, providing peace of mind and help should you need it.

Fast printing
The L1800 prints photos in approximately 191 seconds4, with maximum print speeds of up to 15 pages per minute for black and colour prints4.

Short summary description Epson EcoTank L1800 inkjet printer Color 5760 x 1440 DPI A3+:
This short summary of the Epson EcoTank L1800 inkjet printer Color 5760 x 1440 DPI A3+ data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank L1800, Color, 5760 x 1440 DPI, 6, A3+, 15 ppm, Black

Long summary description Epson EcoTank L1800 inkjet printer Color 5760 x 1440 DPI A3+:
This is an auto-generated long summary of Epson EcoTank L1800 inkjet printer Color 5760 x 1440 DPI A3+ based on the first three specs of the first five spec groups.

Epson EcoTank L1800. Color, Number of print cartridges: 6. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 15 ppm. Product color: Black

Features
Printing colors *
Blue, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Ink tank system
Yes
Color *
Yes
Number of print cartridges *
6
Printing
Print speed (color, draft quality, A4/US Letter)
5.5 ppm
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Photo paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes (imperial)
10x15"
Ports & interfaces
USB port *
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Design
Market positioning *
Business
Product color *
Black
Design
Built-in display *
No
Country of origin
Indonesia
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
27.8" (705 mm)
Depth
12.7" (322 mm)
Height
8.46" (215 mm)
Weight
26.9 lbs (12.2 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
33.3" (847 mm)
Package depth
19" (483 mm)
Package height
13.7" (347 mm)
Package weight
35.3 lbs (16 kg)
Logistics data
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
87.8" (2.23 m)
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
12 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
87.8" (2.23 m)
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 11:33:03
Uk has collected 4 expert reviews for Epson EcoTank L1800 inkjet printer Colour 5760 x 1440 DPI A3+ and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
chip.com.my
Updated:
2020-02-01 11:33:02
Epson has always been a household name when it comes to printer products and they have shown their specialty once again with the Epson L1800 Ink Tank System Printer which provides economical savings with high performance printing.The high capacity ink tan...
Good High quality photo printing, Economic Ink Tank technology, Allows A3 borderless photo printing...
Bad Bulky, Slow printing speed...
Bottom line In conclusion, The Epson L1800 is a high grade photo printer that has long term savings built-in. While it is not recommended for heavy office use, those who needs high quality photo prints should highly consider this printer to do the job right.(previou...
0%