location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G4 Intel Xeon Silver 4216 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VX08PA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z6 G4 Intel Xeon Silver 4216 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro for Workstations
  • - Intel Xeon Silver 4216 (22MB Cache, 2.1GHz)
  • - NVIDIA Quadro RTX 4000 (8GB GDDR6)
  • - 64GB DDR4-SDRAM (2 x 32) & 4000GB HDD, 1000GB SSD
Long product name HP Z6 G4 Intel Xeon Silver 4216 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Workstation Black :
The short editorial description of HP Z6 G4 Intel Xeon Silver 4216 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Workstation Black

Intel Xeon Silver 4216 (22MB Cache, 2.1GHz), 64GB DDR4-SDRAM, 4000GB HDD, 1000GB SSD, DVD-RW, NVIDIA Quadro RTX 4000 (8GB GDDR6), LAN, Windows 10 Pro for Workstations
More>>>
HP Z6 G4 Intel Xeon Silver 4216 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Workstation Black:
The official marketing text of HP Z6 G4 Intel Xeon Silver 4216 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Workstation Black as supplied by the manufacturer

A future-proof powerhouse
No matter what the future holds, you'll have all the performance you need. Ideal for VFX and rendering, this workhorse offers a wide range of processing power and the flexibility to upgrade components over time.

Short summary description HP Z6 G4 Intel Xeon Silver 4216 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Workstation Black:
This short summary of the HP Z6 G4 Intel Xeon Silver 4216 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z6 G4, 2.1 GHz, Intel Xeon Silver, 64 GB, 5 TB, DVD-RW, Windows 10 Pro for Workstations

Long summary description HP Z6 G4 Intel Xeon Silver 4216 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Workstation Black:
This is an auto-generated long summary of HP Z6 G4 Intel Xeon Silver 4216 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA Quadro RTX 4000 Windows 10 Pro for Workstations Workstation Black based on the first three specs of the first five spec groups.

HP Z6 G4. Processor frequency: 2.1 GHz, Processor family: Intel Xeon Silver, Processor model: 4216. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 5 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA Quadro RTX 4000. Operating system installed: Windows 10 Pro for Workstations. Power supply: 1000 W. Product type: Workstation. Weight: 28.9 lbs (13.1 kg). Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
2nd Generation Intel® Xeon® Scalable
Processor model *
4216
Processor cores
16
Processor boost frequency
3.2 GHz
Processor frequency *
2.1 GHz
Processor cache
22 MB
Number of processors installed
1
Memory
Internal memory *
64 GB
Maximum internal memory *
384 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 32 GB
Memory slots
12x DIMM
Storage
Total storage capacity *
5 TB
Storage media *
HDD+SSD
Optical drive type *
DVD-RW
Number of storage drives installed
2
Total HDDs capacity
4 TB
Number of HDDs installed
1
HDD capacity
4 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express
NVMe
Yes
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA Quadro RTX 4000
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
10
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Placement supported
Vertical
Number of 3.5" bays
1
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
Intel C622
Audio chip
Realtek ALC221
Password protection
Yes
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro for Workstations
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Security tools
HP Sure Start Gen3; Secure authentication; Kensington lock slot; Full volume encryption; HP Keyed Cable Lock Kit
HP Software provided
HP Performance Advisor; HP Remote Graphics Software (RGS)
HP segment
Business
Power
Power supply *
1000 W
Certificates
Low halogen
Yes
Weight & dimensions
Width *
6.65" (169 mm)
Depth *
18.3" (465 mm)
Height *
17.5" (445 mm)
Weight *
28.9 lbs (13.1 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Country Distributor
Australia 2 distributor(s)