location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Broadcom 9650SE interface cards/adapter SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Broadcom Check ‘Broadcom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9650SE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9650SE-16ML
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Broadcom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Broadcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 Years
Long product name Broadcom 9650SE interface cards/adapter SATA :
The short editorial description of Broadcom 9650SE interface cards/adapter SATA

3WARE 9650SE-16ML MULTI-LANE INTERNAL SATA II HARDWARE RAID CONTROLLER CARD
More>>>
Short summary description Broadcom 9650SE interface cards/adapter SATA:
This short summary of the Broadcom 9650SE interface cards/adapter SATA data-sheet is auto-generated and uses the product title and the first six key specs.

Broadcom 9650SE, PCIe, SATA, 0, 1, 5, 6, 10, 50, 18 W, 7.23" (183.7 mm), 4.57" (116.1 mm)

Long summary description Broadcom 9650SE interface cards/adapter SATA:
This is an auto-generated long summary of Broadcom 9650SE interface cards/adapter SATA based on the first three specs of the first five spec groups.

Broadcom 9650SE. Host interface: PCIe, Output interface: SATA. RAID levels: 0, 1, 5, 6, 10, 50. Power consumption (typical): 18 W. Width: 7.23" (183.7 mm), Depth: 4.57" (116.1 mm). Connectivity technology: Wired, Compatible operating systems: Microsoft Windows 2003/XP/2000, Red Hat Linux, SuSE Linux, Fedora Linux, 2.4 Linux kernel, 2.6..., Internal memory: 256 MB

Source Review comments Score
tomshardware.co.uk
Updated:
2011-09-13 16:07:54
Entry-level RAID controllers allow administrators to create secure multi-drive storage arrays to host a servers operation system and vital data. Many people dont appreciate the value of backups and data safety until they experience what it means to...
0%
xbitlabs.com
Updated:
2011-09-13 16:07:53
We are resuming our RAID controller reviews with the 3Ware 9650SE-16ML model to show our respect to the company that has undergone a lot of changes recently. Particularly, it has been devoured by AMCC. The company transformed and its products changed...
Bottom line The 3Ware 9650SE-16ML controller is good overall, yet is not free from certain drawbacks. The biggest problem is the low speed of reading files from arrays that have a high theoretical read speed. It is complete nonsense: the controller manages to writ...
0%