location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 7700-409 speakerphone Universal USB/Bluetooth Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Speak 750 UC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7700-409 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991023428 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 22:17:44
The date of the most recent change of the data-sheet in Icecat's system
Jabra 7700-409 user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra 7700-409 speakerphone Universal USB/Bluetooth Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Up to 11 hours battery life
  • - Great for meetings of up to 6 people
  • - Bluetooth, up to 30m/100ft
  • - Connect to up to 2 devices
  • - Built to last
  • - 2-year warranty
  • - Omni-directional microphone
  • - Full duplex audio
  • - Over 1 year standby
Long product name Jabra 7700-409 speakerphone Universal USB/Bluetooth Black, Silver :
The short editorial description of Jabra 7700-409 speakerphone Universal USB/Bluetooth Black, Silver

Jabra Speak 750 UC
More>>>
Jabra 7700-409 speakerphone Universal USB/Bluetooth Black, Silver:
The official marketing text of Jabra 7700-409 speakerphone Universal USB/Bluetooth Black, Silver as supplied by the manufacturer

Jabra Speak 750 is engineered to power your meetings with seamless, premium audio. With full duplex sound for more natural conversations, UC and Microsoft Teams certification & plug-and-play capability, you get maximum flexibility for your huddle room.

Jabra Speak 750 is engineered to power your meetings with seamless, premium audio. Full duplex sound for more natural conversations.

Jabra Speak 750 is engineered to power your meetings with seamless, premium audio. With full duplex sound for more natural conversations, UC and Microsoft Teams certification & plug-and-play capability, you get maximum flexibility for your huddle room.

Jabra Speak 750 is engineered to power your meetings with seamless, premium audio. With full duplex sound for more natural conversations, UC and Microsoft Teams certification & plug-and-play capability, you get maximum flexibility for your huddle room.

Short summary description Jabra 7700-409 speakerphone Universal USB/Bluetooth Black, Silver:
This short summary of the Jabra 7700-409 speakerphone Universal USB/Bluetooth Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 7700-409, Universal, Black, Silver, 1181.1" (30 m), 70 dB, 35.4" (0.9 m), Touch

Long summary description Jabra 7700-409 speakerphone Universal USB/Bluetooth Black, Silver:
This is an auto-generated long summary of Jabra 7700-409 speakerphone Universal USB/Bluetooth Black, Silver based on the first three specs of the first five spec groups.

Jabra 7700-409. Device type: Universal, Product color: Black, Silver, Maximum operating distance: 1181.1" (30 m). Microphone direction type: Omnidirectional. Connectivity technology: Wired & Wireless, Interface: USB/Bluetooth, Bluetooth profiles: HFP. Power source type: Battery, USB, Charging voltage: 5 V, Current: 0.5 A. Width: 5.16" (131 mm), Weight: 10.6 oz (301 g)

Hear and be heard when it matters

Hold completely natural conversations via speakerphone as both sides of the conversation are transmitted at the same time, allowing conversations to flow just as they do in person.

Certified for Microsoft Teams

Built to fit in with the way the modern world works, the Microsoft Teams variant has a dedicated Microsoft Teams button and a supporting LED light located next it. The Microsoft Teams button lights up purple and the supporting LED light flashes white for notifications. Tap the Microsoft Teams button to join meetings and see when you have an upcoming call, missed calls and voicemails.

Works with all leading UC platforms

Versatile, easy to use and compatible with all leading Unified Communications platforms for professional conversations wherever you work. Certified for Google Meet for a seamless meeting experience.

Plug-and-play for instant collaboration

Simply being able to plug-and-play to your laptop, smartphone or tablet, using either USB or Bluetooth, makes collaboration so much easier.

Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 5 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)