location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-DVR-1 Digital Video Recorders (DVR) accessory Gray Steel 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall Mounting Cabinet for DVR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-DVR-1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032460671
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 18:17:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-DVR-1 Digital Video Recorders (DVR) accessory Gray Steel 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Load capacity up to 50 kg
Long product name Digitus DN-DVR-1 Digital Video Recorders (DVR) accessory Gray Steel 1 pc(s) :
The short editorial description of Digitus DN-DVR-1 Digital Video Recorders (DVR) accessory Gray Steel 1 pc(s)

DVR wall mounting cabinet 550x580x160 mm, grey (RAL 7035)
More>>>
Short summary description Digitus DN-DVR-1 Digital Video Recorders (DVR) accessory Gray Steel 1 pc(s):
This short summary of the Digitus DN-DVR-1 Digital Video Recorders (DVR) accessory Gray Steel 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-DVR-1, Gray, Steel, 1 pc(s), IP20, Turkey, 22.8" (580 mm)

Long summary description Digitus DN-DVR-1 Digital Video Recorders (DVR) accessory Gray Steel 1 pc(s):
This is an auto-generated long summary of Digitus DN-DVR-1 Digital Video Recorders (DVR) accessory Gray Steel 1 pc(s) based on the first three specs of the first five spec groups.

Digitus DN-DVR-1. Product color: Gray, Housing material: Steel, Quantity per pack: 1 pc(s). Country of origin: Turkey. Width: 22.8" (580 mm), Depth: 6.3" (160 mm), Height: 21.7" (550 mm)

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)