LevelOne logo

LevelOne FCS-5212 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Floor/wall

Data-sheet quality:
created/standardized by Icecat
Product views:
100524
Info modified on:
04 Nov 2024, 15:14:31
Bullet Points LevelOne FCS-5212 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Floor/wall:
  • - 6-Megapixel resolution
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Built-in Micro SDHC/SDXC card slot for local storage
  • - Built-in infrared LEDs for night viewing up to 60m
  • - Supports 3 video streams simultaneously
  • - Video compression: H.264, H.265, MJPEG
  • - Weatherproof IP66-rated housing
  • - Supports 4.3X optical zoom
Long product name LevelOne FCS-5212 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Floor/wall:

Gemini Zoom IP Camera, 6-Mp, H.265, 802.3At, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio

LevelOne FCS-5212 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Floor/wall:

The LevelOne FCS-5212 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP66 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 6-Megapixel resolution and the versatility of 802.3at standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-5212 should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne FCS-5212 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Floor/wall:

LevelOne FCS-5212, IP security camera, Indoor & outdoor, Wired, Floor/wall, White, Bullet

Long summary description LevelOne FCS-5212 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Floor/wall:

LevelOne FCS-5212. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Floor/wall, Product color: White, Form factor: Bullet. Lens viewing angle, horizontal: 32 - 106°, Lens viewing angle, vertical: 18 - 56°, Lens viewing angle, diagonal: 37 - 127°. Sensor type: CMOS, Optical sensor size: 1/2.8". Optical zoom: 4.3x, Focal length range: 2.8 - 12 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.