location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson UltraChrome Pro 12 ink cartridge 1 pc(s) Original Matte black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraChrome Pro 12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T44Q840
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946668819
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 14:07:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson UltraChrome Pro 12 ink cartridge 1 pc(s) Original Matte black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Matte black
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson UltraChrome Pro 12 ink cartridge 1 pc(s) Original Matte black :
The short editorial description of Epson UltraChrome Pro 12 ink cartridge 1 pc(s) Original Matte black

UltraChrome Ink – 350ml Mk Ink Cartridge (P7560/P9560)
More>>>
Epson UltraChrome Pro 12 ink cartridge 1 pc(s) Original Matte black:
The official marketing text of Epson UltraChrome Pro 12 ink cartridge 1 pc(s) Original Matte black as supplied by the manufacturer

UltraChrome Pro12 ink is based on Epson's famous K3 and HDR ink. It has an aqueous (water based) all-pigment construction that has been designed for professional and commercial print production. The formulation provides an extended gamut with superior colour accuracy and archival level image stability.

Ink dries quickly to produce prints that are water and scratch resistant. The ink set includes Vivid Magenta for brighter blues and pinks as well as Light and Dark Grey for improved balance with neutral greys, reduced bronzing and minimal colourcasts/colour twist.

The Pro formulation features improved Matte and Photo Black inks that provide an enhanced Dmax for brighter prints with an enhanced tonal range in both B/W and colour. It also features a new Yellow ink that provides further durability enhancement with increased UV light resistance. With the addition of the Violet ink cartridge this ink set can offer 99% Pantone coverage.

Short summary description Epson UltraChrome Pro 12 ink cartridge 1 pc(s) Original Matte black:
This short summary of the Epson UltraChrome Pro 12 ink cartridge 1 pc(s) Original Matte black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UltraChrome Pro 12, Matte black, 350 ml, 1 pc(s)

Long summary description Epson UltraChrome Pro 12 ink cartridge 1 pc(s) Original Matte black:
This is an auto-generated long summary of Epson UltraChrome Pro 12 ink cartridge 1 pc(s) Original Matte black based on the first three specs of the first five spec groups.

Epson UltraChrome Pro 12. Black ink volume: 350 ml, Printing colors: Matte black, Quantity per pack: 1 pc(s)

Features
Compatibility *
SureColor P7560/P9560
Quantity per pack *
1 pc(s)
Black ink volume
350 ml
Type *
Original
Printing colors *
Matte black
Brand compatibility *
Epson
Country of origin
Indonesia
Packaging data
Package width
17.7" (450 mm)
Package depth
9.65" (245 mm)
Packaging data
Package height
4.53" (115 mm)
Package weight
0.0201 oz (0.57 g)
Logistics data
Master (outer) case width
19.3" (490 mm)
Master (outer) case length
13.8" (350 mm)
Master (outer) case height
7.48" (190 mm)
Quantity per master (outer) case
24 pc(s)
Master (outer) case weight
0.335 oz (9.5 g)
Harmonized System (HS) code
84439990
Country Distributor
Portugal 2 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
España 2 distributor(s)
Nederland 1 distributor(s)