location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C934551 internal hard drive 320 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C12C934551
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C934551
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946664996 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson C12C934551 internal hard drive 320 GB :
The short editorial description of Epson C12C934551 internal hard drive 320 GB

320GB SureColor Series Hard Disk Drive
More>>>
Epson C12C934551 internal hard drive 320 GB:
The official marketing text of Epson C12C934551 internal hard drive 320 GB as supplied by the manufacturer

This optional 320GB Hard Disk Drive can added to selected SureColor printers. It mounts internally and can be user installed with minimum effort. Once installed it operates as a high speed print server and allows files to be spooled to the printer by multiple users. It provides support for larger file sizes while also enabling faster and more efficient operation with reduced network traffic. Jobs which have been spooled to the HDD and are awaiting printing can be rescheduled remotely and from the printer control panel. Once jobs have been printed they can also be recalled and reprinted without having to be retransmitted.

Short summary description Epson C12C934551 internal hard drive 320 GB:
This short summary of the Epson C12C934551 internal hard drive 320 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C934551, 320 GB

Long summary description Epson C12C934551 internal hard drive 320 GB:
This is an auto-generated long summary of Epson C12C934551 internal hard drive 320 GB based on the first three specs of the first five spec groups.

Epson C12C934551. HDD capacity: 320 GB

Features
HDD capacity *
320 GB
Type *
HDD
Component for *
Printer/MFU
Packaging data
Quantity per pack
1 pc(s)
Package width
3.54" (90 mm)
Package depth
8.86" (225 mm)
Packaging data
Package weight
0.0219 oz (0.62 g)
Package height
7.36" (187 mm)
Logistics data
Country of origin
China
Harmonized System (HS) code
84717050
Other features
Compatible products
SureColor P7560, SureColor P9560
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)