location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AR106V Filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR106V Filter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8472 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304407157 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 13:22:15
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC AR106V Filter :
The short editorial description of APC AR106V Filter

AR106V Filter
More>>>
APC AR106V Filter:
The official marketing text of APC AR106V Filter as supplied by the manufacturer

Rack system components that can be added to existing racks if requirements change.

AR106V Filter
Rack system components that can be added to existing racks if requirements change.

Short summary description APC AR106V Filter:
This short summary of the APC AR106V Filter data-sheet is auto-generated and uses the product title and the first six key specs.

APC AR106V Filter, Filter, Black, 10.6" (268 mm), 1.1" (28 mm), 19.9" (505 mm), 24 oz (680 g)

Long summary description APC AR106V Filter:
This is an auto-generated long summary of APC AR106V Filter based on the first three specs of the first five spec groups.

APC AR106V Filter. Type: Filter, Product color: Black. Width: 10.6" (268 mm), Depth: 1.1" (28 mm), Height: 19.9" (505 mm). Quantity per pack: 1 pc(s)

Features
Type *
Filter
Product color *
Black
Weight & dimensions
Width
10.6" (268 mm)
Depth
1.1" (28 mm)
Weight & dimensions
Height
19.9" (505 mm)
Weight
24 oz (680 g)
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
85389099
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)