location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Studio 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI 610 x 1897 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Studio 24-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5HB12A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850020414 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2024 00:58:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Nov 2022
Product end of life date
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Studio 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI 610 x 1897 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Designed to fit the way you live, this plotter provides design that performs, in technology that stands out in the first net carbon neutral HP DesignJet plotter.[3] Easily set it up using your smartphone.
  • - Print multi-size A3/B and A1/D projects automatically, without manually switching the media source. Save time with the world's easiest job submission.[2] And print with confidence you'll get the results you expect.
  • - Avoid waiting with high-speed printing as fast as 26 sec per A1/D plot. Save time from job prep to final print. Print, and manage your plotter, from virtually anywhere, anytime with the HP Smart app. Get quality results with HP Bright Office Inks.
Guarantee: One-year limited hardware warranty
Long product name HP Designjet Studio 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI 610 x 1897 mm Ethernet LAN :
The short editorial description of HP Designjet Studio 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI 610 x 1897 mm Ethernet LAN

Thermal inkjet, 610 x 1897 mm, 2400 x 1200dpi, WiFi
More>>>
HP Designjet Studio 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI 610 x 1897 mm Ethernet LAN:
The official marketing text of HP Designjet Studio 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI 610 x 1897 mm Ethernet LAN as supplied by the manufacturer

With design that performs and technology that stands out, the world’s easiest large-format plotters[1] fit the way you live and work. Print multi-size projects automatically. Avoid waiting with high-speed printing as fast as 26 sec per A1/D plot.

Short summary description HP Designjet Studio 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI 610 x 1897 mm Ethernet LAN:
This short summary of the HP Designjet Studio 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI 610 x 1897 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Studio 24-in Printer, Thermal inkjet, 2400 x 1200 DPI, CALS G4, HP-GL/2, HP-RTL, JPEG, URF, Black, Cyan, Magenta, Yellow, 2400 x 1200 DPI, 610 x 1897 mm

Long summary description HP Designjet Studio 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI 610 x 1897 mm Ethernet LAN:
This is an auto-generated long summary of HP Designjet Studio 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI 610 x 1897 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Studio 24-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: CALS G4, HP-GL/2, HP-RTL, JPEG, URF. Maximum print size: 610 x 1897 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Satin..., Media thickness: 0.3 mm. Ethernet LAN data rates: 1000 Mbit/s. Product color: White, Country of origin: China, Certification: WEEE; ErP. Power consumption (standby): 0.2 W, Power consumption (typical): 35 W, AC input voltage: 100 - 240 V

Fits the way you live

Design that performs, technology that stands out.
Easily set up your plotter using your smartphone.
First net carbon neutral HP DesignJet plotter.[3]

Extreme simplicity

Print multi-size A3/B and A1/D projects automatically, without manually switching the media source.
Save time with the world's easiest job submission—send multiple files in one click with HP Click software.[2]
Print with confidence you'll get the results you expect with an intuitive driver and true print preview.

Fits the way you work

Avoid waiting by the printer with high-speed printing as fast as 26 seconds per A1/D plot.
Be more productive—save time from job prep to final print by printing your projects up to 2x faster.[4]
Print your jobs and manage your plotter from virtually anywhere, anytime with the HP Smart app.
Get high-quality results—HP Bright Office Inks plot up to 31% more line accuracy and up to 65% more gamut.[5]

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
CALS G4, HP-GL/2, HP-RTL, JPEG, URF
Printing colors *
Black, Cyan, Magenta, Yellow
Print head
1
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
610 x 1897 mm
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Satin paper, Semi-glossy paper
Media thickness
0.3 mm
Maximum roll width
24" (61 cm)
Maximum roll diameter
3.94" (10 cm)
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
Ethernet LAN data rates
1000 Mbit/s
Performance
Product color *
White
Built-in display *
No
Performance
Country of origin
China
Certification
WEEE; ErP
HP segment
Business
Power
Power consumption (standby)
0.2 W
Power consumption (typical)
35 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
39.9" (1013 mm)
Depth
21.9" (555 mm)
Height
36.7" (932 mm)
Weight
74.1 lbs (33.6 kg)
Packaging data
Package width
47.2" (1199 mm)
Package depth
23.2" (590 mm)
Package height
20.6" (524 mm)
Package weight
94.8 lbs (43 kg)
Country Distributor
France 1 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)
Australia 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP Designjet Studio 24-in Printer large format printer Wi-Fi Thermal inkjet Color 2400 x 1200 DPI 610 x 1897 mm Ethernet LAN:
Disclaimer

[1] The HP DesignJet Studio Printer series and the HP DesignJet T600 Printer series are the only solutions providing seamless printing of both large- and small-format sheets automatically in a multi-size print basket compared to competitive alternatives with comparable size and features as of January, 2020.
[2] One-click printing with HP Click software. Applicable to PDF, JPEG, TIFF, DWF, and HP-GL/2 files.
[3] HP is reducing the carbon footprint of printing through carbon reduction initiatives such as energy efficiency, reduced packaging, and use of recycled plastics. The HP DesignJet Studio Printer is the first HP DesignJet where HP has offset the remaining carbon impact due to raw material extraction and processing, printer manufacturing and transportation, as well as electricity, paper, and cartridge use in accordance with The CarbonNeutral Protocol https://www.carbonneutral.com/how/carbonneutral-protocol.
[4] Three-click printing with HP Click software compared to up to 11 clicks with competitive alternatives when printing 5 files of different sizes. Applicable to PDF, JPEG, TIFF, DWF, and HP-GL/2 files. Based on testing the HP DesignJet Studio 36-in Printer, from job prep to print is up to 2x faster than competitive alternatives with comparable size and features as of January, 2020.
[5] Up to 31% more line accuracy based on HP internal testing, September 2019 of 1 pixel vertical line straightness comparing prints from the HP DesignJet Studio Printer series and Canon TM-305 Printer on plain paper using equivalent fast/draft print modes. Up to 65% more color gamut based on HP internal testing, September 2019, of gamut volume comparing prints from the HP DesignJet Studio Printer series and Canon TM-305 Printer on Oce 75gsm plain paper using equivalent fast/draft print modes.