location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Avengers Captain America 15cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Avengers
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Avengers Captain America 15cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E3932ES0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993598441
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:22:14
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Avengers Captain America 15cm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes: figure and accessory
  • - 6-INCH SCALE CAPTAIN AMERICA FIGURE – Imagine Steve Rogers suiting up for battle as the patriotic Avenger with this 6-inch-scale Captain America figure, inspired by the Avengers movies
  • - MOVIE-BASED, CHARACTER-INSPIRED ACCESSORY – This Marvel action figure includes a Captain America-inspired shield accessory that makes a great addition to any Marvel figure and vehicle collection
  • - MARVEL MOVIE-INSPIRED DESIGN – Fans can imagine action-packed scenes with this Captain America figure, inspired by the Avengers movies from the Marvel Cinematic Universe
  • - ARTICULATION AND DETAILING – Marvel fans can imagine the Avengers entertainment excitement with this poseable Captain America figure, featuring articulated arms and head and movie-inspired deco
  • - COLLECT A MARVEL UNIVERSE – Look for other Marvel toys and figures (each sold separately, subject to availability) to build a Marvel universe, inspired by the Marvel comics, movies, and entertainment
Long product name Marvel Avengers Captain America 15cm :
The short editorial description of Marvel Avengers Captain America 15cm

Marvel Avengers Captain America 15cm
More>>>
Marvel Avengers Captain America 15cm:
The official marketing text of Marvel Avengers Captain America 15cm as supplied by the manufacturer

Imagine the incredible, super-powered action of the Avengers with figures, roleplay, and more inspired by the Avengers movies! These figures are inspired by the Avengers movies, part of the Marvel Cinematic Universe that includes Avengers: Infinity War. Avengers: Infinity War features characters like Iron Man, Captain America, Spider-Man, Black Panther, and more! With Avengers toys, kids can imagine battling like their favorite heroes and playing their part in saving the galaxy! Additional products each sold separately. Subject to availability.

The First Avenger, Steve Rogers stands ready when the world needs him.

This Captain America figure includes a Captain America-inspired shield accessory for movie-inspired battling action!

Collect Avengers 6-inch-scale figures to assemble a team of Marvel Super Heroes and imagine action-packed scenes from the Marvel universe. (Figures each sold separately. Subject to availability.)

Short summary description Marvel Avengers Captain America 15cm:
This short summary of the Marvel Avengers Captain America 15cm data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Avengers Captain America 15cm, 4 yr(s), Multicolor, Plastic

Long summary description Marvel Avengers Captain America 15cm:
This is an auto-generated long summary of Marvel Avengers Captain America 15cm based on the first three specs of the first five spec groups.

Marvel Avengers Captain America 15cm. Recommended age (min): 4 yr(s), Product color: Multicolor, Material: Plastic

Captain America
Captain America

During WWII, the patriotic Steve Rogers was offered a place in the military's top operation: Rebirth. Injected with an experimental super-serum, Rogers emerged from the treatment with heightened endurance, strength, and reaction time. With extensive training and an indestructible Vibranium shield, Rogers soon became the country's ultimate weapon: CAPTAIN AMERICA! Though frozen in ice during a climactic battle toward the end of the war, Rogers was discovered and revived decades later. Now the living legend continues the war against evil in modern times as a member of The Avengers!

Avengers
Avengers

They are Earth's Mightiest Heroes, formed to battle foes no single hero could withstand. THE AVENGERS are the most prestigious and powerful Super Hero team in the world, an ever-shifting assemblage of super-beings, adventurers and crime fighters devoted to protecting the planet from menaces beyond the scope of conventional authorities

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product type *
Collectible action figure
Product color *
Multicolor
Material
Plastic
Suggested gender
Male
Recommended age group
Child
Recommended age (min) *
4 yr(s)
Recommended age (max)
12 yr(s)
On basis of
Comics
License
Marvel
Franchise
Avengers
Character
Captain America
Certification
CE
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Height
5.91" (150 mm)
Packaging data
Package width
6.5" (165 mm)
Package depth
1.5" (38 mm)
Package height
8.27" (210 mm)
Package weight
2.61 oz (74 g)
Package type
Blister
Supplier features
Assembly required
No
Commercial unit type
Consumer unit single