location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5025N Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5025N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102HK3NL0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-C5025N Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Maximum duty cycle: 85000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 500 MHz
Long product name KYOCERA FS-C5025N Color 600 x 600 DPI A4 :
The short editorial description of KYOCERA FS-C5025N Color 600 x 600 DPI A4

FS-C5025N- 20ppm, 600 x 600 dpi, PowerPC 750CXr / 500 MHz, USB 2.0
More>>>
KYOCERA FS-C5025N Color 600 x 600 DPI A4:
The official marketing text of KYOCERA FS-C5025N Color 600 x 600 DPI A4 as supplied by the manufacturer

Features
-20 pages per minute in A4 colour and b/w
-Time to first page: 13 seconds
-600 sheets input capacity as standard, upgradeable to 2,100 sheets
-PowerPC 750CXr/500 MHz, 128 MB RAM
-PCL6, PostScript 3 and PDF direct printing
-USB 2.0 (Hi-Speed) and network connectivity as standard
-Compact design and small footprint
-Long-life components

This new printer ensures everyone across a network can run out colour documents without running up unnecessary
expense. Printing high quality colour pages at speed, office workgroups will also benefit from its proven ECOSYS technology. With very attractive cost-per-page figures, its output is not the only thing that will get your business noticed.

Short summary description KYOCERA FS-C5025N Color 600 x 600 DPI A4:
This short summary of the KYOCERA FS-C5025N Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5025N, Laser, Color, 600 x 600 DPI, A4, 20 ppm, Network ready

Long summary description KYOCERA FS-C5025N Color 600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-C5025N Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-C5025N. Print technology: Laser, Color. Maximum duty cycle: 85000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready

Printing
Color *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
68 s
Time to first page (black, normal)
13 s
Time to first page (color, normal)
13 s
Features
Maximum duty cycle *
85000 pages per month
Printer fonts
Barcode, Bitmap, PCL, PostScript
PCL fonts
80
Number of PostScript fonts
136
Number of bitmap fonts
1
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
100 sheets
Maximum input capacity
2100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Media weight (tray 1)
60-105 g/m²
Network
Network ready
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Built-in processor
Yes
Processor model
PowerPC 750CXr
Processor frequency
500 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
36 dB
Design
Certification
TÜV/GS, CE
Power
Power consumption (printing) *
443 W
Power consumption (standby)
173 W
Power consumption (PowerSave)
19 W
Weight & dimensions
Weight
55.1 lbs (25 kg)
Dimensions (WxDxH)
13.6 x 18.5 x 15.2" (345 x 470 x 385 mm)
Other features
I/O ports
USB
Custom media sizes
(148 x 210 mm) - (216 x 356 mm)
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Networking features
Fast Ethernet 10/100Base-TX
Media weight (tray 2)
60-200 g/m²
Emulations
PCL6 (PCL5c/PCL-XL), KPDL 3 (PostScript 3 ) +(AES), PDF
Fonts included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:34:47
Uk has collected 8 expert reviews for KYOCERA FS-C5025N Colour 600 x 600 DPI A4 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2011-08-01 21:34:40
office colour laser with low running costs: Its rare to come across a totally perfect printer, and although there are lots of good reasons for liking the new Kyocera FS-C5025N colour laser, there were things we didnt like about it too. But lets...
0%
alphr.com
Updated:
2011-08-01 21:34:43
A workgroup laser with a good turn of speed and low running costs, but we expect better quality at this price. Prices for colour lasers may have dropped enough to make them affordable for small offices, but a drawback of these budget-priced boxes is o...
67%
expertreviews.co.uk
Updated:
2011-08-01 21:34:47
Kyocera Mitas Ecosys laser printers tend to have very low running costs, but they arent cheap to buy in the first place. Until the launch of the £531 FS-C5015N and the FS-C5025N reviewed here, the companys most affordable colour laser cost over £...
60%
goodgearguide.com.au
Updated:
2011-11-07 20:55:05
For offices where space is at a premium, but large volumes of colour output are needed, Kyocera Mitas Ecosys FS-C5025N is a good option. Its fairly compact compared to other colour laser printers on the market and easy to maintain. The top of the uni...
Good Low running cost, compact design, USB 2.0 and 10/100 Ethernet, fast performance...
Bad Low resolution of 600dpi means that images will look rough around the edges, colours were a little dull The Final Word Large volume colour printing is very affordable with this unit. Its compact and easy to physically set-up and use, and its very fas...
Bottom line Large volume colour printing is very affordable with this unit. Its compact and easy to physically set-up and use, and its very fast, but its print quality in colour mode is by no means perfect.
80%
pcauthority.com.au
Updated:
2011-11-07 20:55:05
A workgroup laser with a good turn of speed and low running costs, but we expect better quality at this price.
67%
trustedreviews.com
Updated:
2011-08-01 21:34:29
In these energy conscious times, Kyocera Mita should stand in very good stead as it's always majored on the low running costs of its laser printers. With lifetime drum components, all you're paying for is toner and this is good for the environment as much...
90%
v3.co.uk
Updated:
2011-08-01 21:34:36
Add colour to your documents and still save money...
60%