location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G2 AMD A8 PRO A8-8600B 8 GB DDR3L-SDRAM 128 GB SSD Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T4J36ES
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 298387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteDesk 705 G2 AMD A8 PRO A8-8600B 8 GB DDR3L-SDRAM 128 GB SSD Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD A8 6th Gen PRO A8-8600B (2MB Cache, 1.6GHz)
  • - 8GB (1600MHz) DDR3L-SDRAM & 128GB SSD
Long product name HP EliteDesk 705 G2 AMD A8 PRO A8-8600B 8 GB DDR3L-SDRAM 128 GB SSD Mini PC Black :
The short editorial description of HP EliteDesk 705 G2 AMD A8 PRO A8-8600B 8 GB DDR3L-SDRAM 128 GB SSD Mini PC Black

AMD A8 6th Gen PRO A8-8600B (2MB Cache, 1.6GHz), 8GB DDR3L-SDRAM, 128GB SSD, AMD Radeon R6, LAN
More>>>
HP EliteDesk 705 G2 AMD A8 PRO A8-8600B 8 GB DDR3L-SDRAM 128 GB SSD Mini PC Black:
The official marketing text of HP EliteDesk 705 G2 AMD A8 PRO A8-8600B 8 GB DDR3L-SDRAM 128 GB SSD Mini PC Black as supplied by the manufacturer

Ultra-small, enterprise ready
Space-saving and function-packed, the HP EliteDesk 705 Desktop Mini provides performance, security, manageability, and a unique portfolio of accessories to support your enterprise.

Short summary description HP EliteDesk 705 G2 AMD A8 PRO A8-8600B 8 GB DDR3L-SDRAM 128 GB SSD Mini PC Black:
This short summary of the HP EliteDesk 705 G2 AMD A8 PRO A8-8600B 8 GB DDR3L-SDRAM 128 GB SSD Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 705 G2, 1.6 GHz, AMD A8, PRO A8-8600B, 8 GB, DDR3L-SDRAM, 128 GB

Long summary description HP EliteDesk 705 G2 AMD A8 PRO A8-8600B 8 GB DDR3L-SDRAM 128 GB SSD Mini PC Black:
This is an auto-generated long summary of HP EliteDesk 705 G2 AMD A8 PRO A8-8600B 8 GB DDR3L-SDRAM 128 GB SSD Mini PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 705 G2. Processor frequency: 1.6 GHz, Processor family: AMD A8, Processor model: PRO A8-8600B. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R6. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.87 lbs (1.3 kg). Product color: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD A8
Processor generation
6th Generation AMD A8-Series APUs
Processor model *
PRO A8-8600B
Processor cores
4
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Processor lithography
28 nm
Thermal Design Power (TDP)
15 W
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon R6
On-board graphics card base frequency
720 MHz
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Product color *
Black
Country of origin
China
Performance
Market positioning
Business
Motherboard chipset
AMD A78
Audio chip
Realtek ALC221
Audio system
DTS Studio Sound
Product type *
Mini PC
Brand-specific features
HP segment
Business
Power
Power supply *
65 W
Weight & dimensions
Width *
6.89" (175 mm)
Depth *
1.34" (34 mm)
Height *
6.97" (177 mm)
Weight *
2.87 lbs (1.3 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes