Gre logo

Gre PLYW1501365P pool part/accessory Upper beam

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15495
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Gre PLYW1501365P pool part/accessory Upper beam:

Gre PLYW1501365P, Upper beam, Wood, Plastic, Above ground pool, Rectangular, 24" (61 cm)

Long summary description Gre PLYW1501365P pool part/accessory Upper beam:

Gre PLYW1501365P. Product type: Upper beam, Product color: Wood, Material: Plastic. Height: 5.91" (150 mm), Length: 53.9" (1370 mm), Weight: 3.2 lbs (1.45 kg). Package type: Loose package, Package width: 53.8" (1367 mm), Package depth: 6.1" (155 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 220 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.