Gre logo

Gre KITTA36P screw/bolt

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15784
Info modified on:
13 May 2020, 15:41:24
Short summary description Gre KITTA36P screw/bolt:

Gre KITTA36P, Bolt, Stainless steel, Swimming pools, Silver, 1 pc(s), 30 oz (850 g)

Long summary description Gre KITTA36P screw/bolt:

Gre KITTA36P. Type: Bolt, Material: Stainless steel, Proper use: Swimming pools. Weight: 30 oz (850 g), Package width: 7.87" (200 mm), Package length: 3.15" (8 cm). Quantity per pallet: 15600 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.