Gre logo

Gre PC300940WP pool part/accessory Profile

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15828
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Gre PC300940WP pool part/accessory Profile:

Gre PC300940WP, Profile, Brown, Plastic, 196.9" (5 m), 3.53 oz (100 g), 1 pc(s)

Long summary description Gre PC300940WP pool part/accessory Profile:

Gre PC300940WP. Product type: Profile, Product color: Brown, Material: Plastic. Weight: 3.53 oz (100 g). Quantity per pack: 1 pc(s), Package type: Loose package, Package width: 37.4" (950 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 2331 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.