location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre KITTTC32P screw/bolt

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KITTTC32P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KITTTC32P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081217888
Category:
A screw is a short, slender, sharp-pointed metal pin with a raised helical thread running around it and a slotted head, used to join things together by being rotated so that it pierces wood or other material and is held tightly in place. A bolt is a long pin with a head that screws into a nut, used to fasten things together.
Screws & Bolts Check ‘Gre’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:06:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gre KITTTC32P screw/bolt
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suitable for materials: Metal
  • - Material: Metal
  • - Silver
More>>>
Short summary description Gre KITTTC32P screw/bolt:
This short summary of the Gre KITTTC32P screw/bolt data-sheet is auto-generated and uses the product title and the first six key specs.

Gre KITTTC32P, Metal, Metal, Silver, 1 pc(s), 10.6 oz (300 g), 1.97" (50 mm)

Long summary description Gre KITTTC32P screw/bolt:
This is an auto-generated long summary of Gre KITTTC32P screw/bolt based on the first three specs of the first five spec groups.

Gre KITTTC32P. Material: Metal, Suitable for materials: Metal, Product color: Silver. Weight: 10.6 oz (300 g), Package width: 1.97" (50 mm), Package length: 1.97" (5 cm). Quantity per pallet: 480 pc(s)

Brand Image Article code product Stock Price from
Gre

Gre KIT12TRL106P screw/bolt Screw kit
(show image)
KIT12TRL106P KIT12TRL106P
Gre

Gre KIT36PTORALP screw/bolt Screw kit
(show image)
KIT36PTORALP KIT36PTORALP
Gre

Gre KITTA36P screw/bolt
(show image)
KITTA36P KITTA36P
Gre

Gre KIT145ROSP screw/bolt Screw kit
(show image)
KIT145ROSP KIT145ROSP
Gre

Gre KIT10ROS16P screw/bolt Screw kit
(show image)
KIT10ROS16P KIT10ROS16P